Philips AZ1836 MP3 CD Soundmachine, Silver, Top, 2 W, FM, MW, LCD, 3.5 mm
Philips AZ1836 MP3 CD Soundmachine. Product colour: Silver, Disc loading type: Top. RMS rated power: 2 W. Supported radio bands: FM, MW. Display type: LCD. Headphone connectivity: 3.5 mm