Philips AZ1302 MP3 CD Soundmachine, Grey, Metallic, Mechanical, 1 deck(s), 1 discs, Top, 2 W
Philips AZ1302 MP3 CD Soundmachine. Product colour: Grey, Metallic, Cassette deck technology: Mechanical, Number of decks: 1 deck(s). RMS rated power: 2 W. Supported radio bands: FM, MW. Display type: LCD, Backlight colour: Blue, Display digits: 5 digits. Headphone connectivity: 3.5 mm