location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CD Soundmachine AZ1137/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD Soundmachine AZ1137/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AZ1137/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581537616
Category:
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips AZ1137/12 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips CD Soundmachine AZ1137/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lifestyle design
  • - MP3-CD
  • - Black silver
Long product name Philips CD Soundmachine AZ1137/12 :
The long product name of Philips CD Soundmachine AZ1137/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enjoy music wherever you go. Lifestyle design MP3-CD Black silver.
More>>>
Philips CD Soundmachine AZ1137/12:
The official description of Philips CD Soundmachine AZ1137/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You take pleasure in the simple things in life and delight in convenience. The sleek and portable Philips CD soundmachine lets you indulge in the pleasures of enjoying your favorite MP3 music with the help of easy-to-use functions.
- Enjoy your favorite music from different sources
- Easy to use

Short summary description Philips CD Soundmachine AZ1137/12:
This short summary of the Philips CD Soundmachine AZ1137/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CD Soundmachine AZ1137/12, 1.9 kg, Black, Silver, Portable CD player

Long summary description Philips CD Soundmachine AZ1137/12:
This is an auto-generated long summary of Philips CD Soundmachine AZ1137/12 based on the first three specs of the first five spec groups.

Philips CD Soundmachine AZ1137/12. RMS rated power: 2 W. Supported radio bands: FM. Media types supported: CD-MP3, CD, CD-R, CD-RW, CD-WMA. Device type: Portable CD player, Product colour: Black, Silver, Disc loading type: Top. Display type: LCD, Display digits: 3 digits

FM/MW tuner
FM/MW tuner

FM/MW (AM) stereo tuner

20-track CD programmable

The CD programmable playback feature allows you to enjoy your favourite tracks in the order you want.

MP3 Link
MP3 Link

The MP3 link connectivity allows direct playback of MP3 content from portable media players. Besides the benefit of enjoying your favourite music in the superior sound quality delivered by the audio system, the MP3 link is also extremely convenient as all you have to do is to plug your portable MP3 player into the audio system.

Loudspeakers
RMS rated power
2 W
Radio
Supported radio bands
FM
Integrated antenna
Yes
Media types
Media types supported
CD-MP3, CD, CD-R, CD-RW, CD-WMA
Features
Device type *
Portable CD player
Product colour *
Black, Silver
MP3 playback *
Yes
Disc loading type
Top
Display
Display type
LCD
Display digits
3 digits
Management features
Volume control
Rotary
Programmable tracks
20
Ports & interfaces
Line-in
Yes
Power
Number of batteries supported
6
Weight & dimensions
Weight
1.9 kg
Depth
236 mm
Height
122 mm
Width
341 mm
Packaging data
Package width
371 mm
Package depth
139 mm
Package height
262 mm
Package weight
2.4 g
Package dimensions (WxDxH)
371 x 139 x 262 mm
Packaging content
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Dimensions (WxDxH)
341 x 236 x 122 mm
Battery
Battery type
LR14
Battery voltage
1.5 V