Philips AZ1038 CD Soundmachine, Silver, Top, 2 W, 2-way, FM, MW, LCD
Philips AZ1038 CD Soundmachine. Product colour: Silver, Disc loading type: Top. RMS rated power: 2 W, Speaker type: 2-way. Supported radio bands: FM, MW. Display type: LCD. Headphone connectivity: 3.5 mm