Philips AZ1037 MP3 CD Soundmachine, Blue, Silver, Mechanical, 1 deck(s), 1 discs, Top, 2.4 W
Philips AZ1037 MP3 CD Soundmachine. Product colour: Blue, Silver, Cassette deck technology: Mechanical, Number of decks: 1 deck(s). RMS rated power: 2.4 W. Supported radio bands: FM, MW. Display type: LCD. Headphone connectivity: 3.5 mm