Philips AZ1037 MP3 CD Soundmachine, Grey, Mechanical, 1 deck(s), 1 discs, Top, 2.4 W
Philips AZ1037 MP3 CD Soundmachine. Product colour: Grey, Cassette deck technology: Mechanical, Number of decks: 1 deck(s). RMS rated power: 2.4 W, Speaker type: 1-way. Supported radio bands: FM, MW. Display type: LCD. Headphone connectivity: 3.5 mm