Philips logo

Philips AZ1017 CD Soundmachine

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72378
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips AZ1017 CD Soundmachine:

Philips AZ1017 CD Soundmachine, Silver, Mechanical, 1 deck(s), 1 discs, Top, 2 W

Long summary description Philips AZ1017 CD Soundmachine:

Philips AZ1017 CD Soundmachine. Product colour: Silver, Cassette deck technology: Mechanical, Number of decks: 1 deck(s). RMS rated power: 2 W, Speaker type: 1-way. Supported radio bands: FM, MW. Display type: LCD, Display digits: 2 digits. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.