Philips logo

Philips Portable CD Player AX3301/10

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37634
Info modified on:
08 Mar 2024, 09:07:54
Philips AX3301/10 user manual (563 KB)
Product Brochure/Datasheet (77 KB)
Long product name Philips Portable CD Player AX3301/10:

Portable CD/MP3-CD Player AX3301

Philips Portable CD Player AX3301/10:

Looking for a CD player that has great features and looks ultra cool? The AX3301 is just the ticket. The players are slim and ultra modern with a unique animated optical encasing and a variety of exciting colours for a fun music experience.

Stylish design
Slim portable CD player with round and compact footprint
Unique animated optical casing for fun and happiness

Jog proof
45-second ESP™
Enhanced bass performance
Digital Dynamic Bass Boost for optimised bass at any volume
Stereo headphone with handy volume control

Enjoy all kinds of discs
Plays CD, CD-R and CD-RW discs

Short summary description Philips Portable CD Player AX3301/10:

Philips Portable CD Player AX3301/10, 200 g, Personal CD player

Long summary description Philips Portable CD Player AX3301/10:

Philips Portable CD Player AX3301/10. Audio D/A Converter (DAC): 1-bit, Signal-to-Noise Ratio (SNR): 85 dB, Continuous audio playback time: 20 h. Device type: Personal CD player. Display type: LCD. Weight: 200 g. Package dimensions (WxDxH): 203 x 58 x 305 mm

Reasons to buy
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.