Philips logo

Philips AQ7170 Radio Cassette Recorder

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57659
Info modified on:
14 Mar 2024, 19:50:56
Short summary description Philips AQ7170 Radio Cassette Recorder:

Philips AQ7170 Radio Cassette Recorder, FM, MW, 88 - 108 MHz, 2 W, 7.62 cm (3"), 3.5 mm, Black

Long summary description Philips AQ7170 Radio Cassette Recorder:

Philips AQ7170 Radio Cassette Recorder. Supported radio bands: FM, MW, FM band range: 88 - 108 MHz. RMS rated power: 2 W. Subwoofer driver diameter (imperial): 7.62 cm (3"). Headphone connectivity: 3.5 mm. Product colour: Black, Volume control: Rotary

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.