Philips logo

Philips AQ4130 Radio Cassette Recorder

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83571
Info modified on:
14 Mar 2024, 18:46:59
Short summary description Philips AQ4130 Radio Cassette Recorder:

Philips AQ4130 Radio Cassette Recorder, FM, LW, MW, 88 - 108 MHz, 530 - 1600 kHz, 6000 - 18000 kHz, 0.5 W, 7.62 cm (3")

Long summary description Philips AQ4130 Radio Cassette Recorder:

Philips AQ4130 Radio Cassette Recorder. Supported radio bands: FM, LW, MW, FM band range: 88 - 108 MHz, AM band range: 530 - 1600 kHz. RMS rated power: 0.5 W. Subwoofer driver diameter (imperial): 7.62 cm (3"). Product colour: Blue, Silver, Volume control: Rotary. Battery technology: Alkaline, Compatible battery sizes: D, Battery type: D

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.