Philips logo

Philips AJM180 CD USB Clock Radio

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48203
Info modified on:
14 Mar 2024, 17:36:56
Short summary description Philips AJM180 CD USB Clock Radio:

Philips AJM180 CD USB Clock Radio, Digital, FM, Fast Backward, Fast forward, Next, Repeat, Shuffle, 1 W, LCD, White

Long summary description Philips AJM180 CD USB Clock Radio:

Philips AJM180 CD USB Clock Radio. Tuner type: Digital, Supported radio bands: FM. Playback modes: Fast Backward, Fast forward, Next, Repeat, Shuffle. RMS rated power: 1 W. Display type: LCD, Backlight colour: White. Product colour: Silver, Volume control: Digital, Driver unit: 5.08 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.