Philips logo

Philips Clock Radio AJ5100/05

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45331
Info modified on:
14 Mar 2024, 17:22:16
Short summary description Philips Clock Radio AJ5100/05:

Philips Clock Radio AJ5100/05, Clock, Digital, FM, LCD, 7.62 cm (3"), Blue

Long summary description Philips Clock Radio AJ5100/05:

Philips Clock Radio AJ5100/05. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. Display type: LCD, Display diagonal: 7.62 cm (3"), Backlight colour: Blue. Headphone connectivity: 3.5 mm. Antenna type: FM. Battery type: C, Battery voltage: 1.5 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.