Philips logo

Philips Clock Radio AJ3540/79

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57255
Info modified on:
27 Oct 2022, 09:41:48
Philips AJ3540/79 user manual (146 KB)
Product Brochure/Datasheet (512 KB)
Short summary description Philips Clock Radio AJ3540/79:

Philips Clock Radio AJ3540/79, Clock, Digital, FM, MW, LED, Grey, Rotary

Long summary description Philips Clock Radio AJ3540/79:

Philips Clock Radio AJ3540/79. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM, MW. Display type: LED. Product colour: Grey, Volume control: Rotary. Battery voltage: 9 V. Power source: AC

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.