Philips AJ3225 Clock Radio, Digital, AM, FM, MW, 6.35 cm (2.5"), LCD, Blue, Rotary
Philips AJ3225 Clock Radio. Tuner type: Digital, Supported radio bands: AM, FM, MW. Subwoofer driver diameter (imperial): 6.35 cm (2.5"). Display type: LCD. Product colour: Blue, Volume control: Rotary, Driver unit: 6.4 cm. Width: 200 mm, Depth: 142 mm, Height: 65 mm