Philips logo

Philips AJ210 Weather Clock Radio

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30984
Info modified on:
14 Mar 2024, 17:36:53
Short summary description Philips AJ210 Weather Clock Radio:

Philips AJ210 Weather Clock Radio, Clock, Digital, FM, LCD, White, Blue, Grey

Long summary description Philips AJ210 Weather Clock Radio:

Philips AJ210 Weather Clock Radio. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. Display type: LCD, Backlight colour: White. Product colour: Blue, Grey, Volume control: Rotary. Battery technology: Alkaline, Compatible battery sizes: AAA, Battery type: AAA. Power source: AC/Battery

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.