Philips logo

Philips AJ130B CD Clock Radio

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15550
Info modified on:
14 Mar 2024, 18:57:30
Short summary description Philips AJ130B CD Clock Radio:

Philips AJ130B CD Clock Radio, Digital, FM, Fast Backward, Fast forward, Next, Previous, Repeat, Shuffle, 1 W, 6.35 cm (2.5"), LCD

Long summary description Philips AJ130B CD Clock Radio:

Philips AJ130B CD Clock Radio. Tuner type: Digital, Supported radio bands: FM. Playback modes: Fast Backward, Fast forward, Next, Previous, Repeat, Shuffle. RMS rated power: 1 W, Subwoofer driver diameter (imperial): 6.35 cm (2.5"). Display type: LCD, Backlight colour: White. Product colour: Black, Volume control: Digital, Driver unit: 6.4 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.