Philips logo

Philips AJ100 Clock Radio

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17694
Info modified on:
14 Mar 2024, 17:03:48
Short summary description Philips AJ100 Clock Radio:

Philips AJ100 Clock Radio, Clock, Digital, FM, 6.4 cm, 6.35 cm (2.5"), LCD

Long summary description Philips AJ100 Clock Radio:

Philips AJ100 Clock Radio. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. Driver unit: 6.4 cm, Subwoofer driver diameter (imperial): 6.35 cm (2.5"). Display type: LCD, Backlight colour: White, Display digits: 4 digits. Product colour: Silver, Volume control: Rotary. Power source: Battery

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.