Philips logo

Philips Personal Digital Stereo Radio AE6775

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25127
Info modified on:
21 Oct 2022, 10:32:10
Long product name Philips Personal Digital Stereo Radio AE6775:

Personal Digital Stereo Radio AE6775

Philips Personal Digital Stereo Radio AE6775:

Digital synthesized AM/FM stereo tuner
Locks on to the most powerful signal for high-quality, drift-free reception

Durable, jewel-like metal casing

10 station preset tuning
Provides fast, accurate tuning of up to 5 FM and 5 AM stations of your choice

Dynamic bass boost
Enhances bass tone frequencies to give deep, rich sounds

Built in quartz clock
High-precision clock with digital display lets you keep track of time

Automatic tuning

Auto headphone winder

Short summary description Philips Personal Digital Stereo Radio AE6775:

Philips Personal Digital Stereo Radio AE6775, Personal, Digital, FM, 87.5 - 108 MHz, 525 - 1606.5 kHz, 2 W

Long summary description Philips Personal Digital Stereo Radio AE6775:

Philips Personal Digital Stereo Radio AE6775. Radio type: Personal, Tuner type: Digital, Supported radio bands: FM. RMS rated power: 2 W. Display type: LCD. Material: Metal, Polystyrene, Antenna type: Wire(FM), Ferroceptor(AM). Battery type: AAA

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.