Philips logo

Philips Portable Radio AE6565/00

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63277
Info modified on:
21 Oct 2022, 10:32:10
Philips AE6565/00 user manual (203 KB)
Product Brochure/Datasheet (582 KB)
Retail Trade Leaflet (516 KB)
Long product name Philips Portable Radio AE6565/00:

Portable Radio AE6565

Philips Portable Radio AE6565/00:

Auto headphone winder
Headphones can be automatically wound for convenient storage when not in use

FM stereo and MW (AM) reception
Gives you a listening choice of radio stations in high-quality stereo FM and AM reception

Pocket-size for portable use
Combines high performance with portable convenience wherever you go

Dynamic bass boost
Enhances bass tone frequencies to give deep, rich sounds

Slim, compact design

Short summary description Philips Portable Radio AE6565/00:

Philips Portable Radio AE6565/00, Portable, FM, 87.5 - 108 MHz, 525 - 1606.5 kHz, 2 W, Polystyrene

Long summary description Philips Portable Radio AE6565/00:

Philips Portable Radio AE6565/00. Radio type: Portable, Supported radio bands: FM, FM band range: 87.5 - 108 MHz. RMS rated power: 2 W. Material: Polystyrene. Battery type: AAA. Weight: 55 g

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.