location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AC3257/20 air purifier 102.9 m² 63.8 dB 60 W Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC3257/20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC3257/20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103890584
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:44:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips AC3257/20 air purifier 102.9 m² 63.8 dB 60 W Beige
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 397 m³/h 102.9 m² 63.8 dB
  • - Number of speeds: 4
  • - Night mode
  • - Built-in display
  • - HEPA filter
  • - 60 W
  • - Beige
More>>>
Short summary description Philips AC3257/20 air purifier 102.9 m² 63.8 dB 60 W Beige:
This short summary of the Philips AC3257/20 air purifier 102.9 m² 63.8 dB 60 W Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AC3257/20, 63.8 dB, 397 m³/h

Long summary description Philips AC3257/20 air purifier 102.9 m² 63.8 dB 60 W Beige:
This is an auto-generated long summary of Philips AC3257/20 air purifier 102.9 m² 63.8 dB 60 W Beige based on the first three specs of the first five spec groups.

Philips AC3257/20. Noise level: 63.8 dB, Air purify rate: 397 m³/h

Features
Air purify rate *
397 m³/h
Suitable for room area up to *
102.9 m²
Noise level *
63.8 dB
Number of speeds *
4
Air quality sensor(s)
Yes
Air particle sensor
Yes
Cord length
1.6 m
Night mode
Yes
Noise level (night mode)
33 dB
LED indicators
Turbo
Clean Air Delivery Rate (CADR) (smoke)
397 m³/h
Country of origin
China
Certification
ECARF Airmid
Design
Product colour *
Beige
Housing material
Plastic
Control type
Touch
Design
Built-in display *
Yes
Filtering
HEPA filter
Yes
Filtering capability
Viruses
Particle filtration
0.003 µm
Filters out bacteria
99.9%
Power
Power consumption (max) *
60 W
Power consumption (standby)
0.5 W
AC input frequency
50 - 60 Hz
AC input voltage
220 - 240 V
Power
60 W
Technical details
Cable length
1.6 m
Particle filter
FY3433
Packaging content
Manual
Yes
Other features
Air filter
Yes