Philips logo

Philips PowerLife 9VPS4A 9V Alkaline Battery

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17411
Info modified on:
14 Jan 2025, 15:17:42
Short summary description Philips PowerLife 9VPS4A 9V Alkaline Battery:

Philips PowerLife 9VPS4A 9V Alkaline Battery, Single-use battery, Alkaline, 9 V, 4 pc(s), Cd (cadmium), Hg (mercury), Pb (lead), Multicolour

Long summary description Philips PowerLife 9VPS4A 9V Alkaline Battery:

Philips PowerLife 9VPS4A 9V Alkaline Battery. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 9 V. Width: 19 mm, Depth: 110 mm, Height: 48 mm. Quantity per pack: 4 pc(s), Package width: 100 mm, Package depth: 19 mm. Battery form factor: Prismatic, Chemical composition: Alkaline, Type: 9V / 6LR61 Alkaline. Case or master carton quantity: 30 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.