Philips logo

Philips PowerLife 9VPB6C 9V Alkaline Battery

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45570
Info modified on:
14 Jan 2025, 15:17:42
Short summary description Philips PowerLife 9VPB6C 9V Alkaline Battery:

Philips PowerLife 9VPB6C 9V Alkaline Battery, Single-use battery, Alkaline, 9 V, 6 pc(s), Cd (cadmium), Hg (mercury), Pb (lead), Multicolour

Long summary description Philips PowerLife 9VPB6C 9V Alkaline Battery:

Philips PowerLife 9VPB6C 9V Alkaline Battery. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 9 V. Width: 83 mm, Depth: 120 mm, Height: 17 mm. Quantity per pack: 6 pc(s), Package type: Blister. Battery form factor: Prismatic, Chemical composition: Alkaline, Type: 9V / 6LR61 Alkaline. Case or master carton quantity: 24 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.