Philips logo

Philips 9FF2M4 9" PhotoFrame

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13415
Info modified on:
14 Mar 2024, 17:29:41
Short summary description Philips 9FF2M4 9" PhotoFrame:

Philips 9FF2M4 9" PhotoFrame, 22.9 cm (9"), 800 x 480 pixels, LCD, 300 cd/m², 120°, 110°

Long summary description Philips 9FF2M4 9" PhotoFrame:

Philips 9FF2M4 9" PhotoFrame. Display diagonal: 22.9 cm (9"), Display resolution: 800 x 480 pixels, Display: LCD. Image formats supported: JPG. Compatible memory cards: CF, Memory Stick (MS), MMC, MS PRO, SD, xD, Total storage capacity: 110 GB. Playback modes: Slideshow, Photo effects: Black&White, Sepia, Slideshow setting: Collage, Random, Sequential, Transition. Product colour: White, Placement supported: Horizontal, LED indicators: Charging, Operation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.