location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 929001264158 LED bulb Cool daylight, Warm white 4000 K 9.5 W E27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
929001264158
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
929001264158
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:57:18
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 929001264158 LED bulb Cool daylight, Warm white 4000 K 9.5 W E27
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini globe E27 9.5 W
  • - Luminous flux: 806 lm Bulb lifetime: 15000 h Cool daylight, Warm white
  • - Colour temperature: 4000 K Color Rendering Index (CRI): 80
Long product name Philips 929001264158 LED bulb Cool daylight, Warm white 4000 K 9.5 W E27 :
The long product name of Philips 929001264158 LED bulb Cool daylight, Warm white 4000 K 9.5 W E27. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E27, 9.5 W, A+, 15000 h, 2700-4000 K, 806 lm
More>>>
Philips 929001264158 LED bulb Cool daylight, Warm white 4000 K 9.5 W E27:
The official description of Philips 929001264158 LED bulb Cool daylight, Warm white 4000 K 9.5 W E27 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Switch light settings without switching bulbs
Works with your existing switch

Sometimes you feel like a change in ambiance to suit whatever you’re doing. With a Philips SceneSwitch LED bulb, you can easily change the setting with your existing switch.
No dimmer or additional installation is required.
Choose for high quality light
- Learn about light
Light beyond illumination
- Light color changes at the flick of the existing wall switch
- No dimmer or additional installation needed
- Restore the lamp to the default factory setting
Choose a simple replacement for your old bulbs
- No UV or InfraRed
Choose for a sustainable solution
- Long life bulbs - Lasts up to 15 years
- Better for your wallet and your planet

Short summary description Philips 929001264158 LED bulb Cool daylight, Warm white 4000 K 9.5 W E27:
This short summary of the Philips 929001264158 LED bulb Cool daylight, Warm white 4000 K 9.5 W E27 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 929001264158, 9.5 W, E27, 806 lm, 15000 h, Cool daylight, Warm white

Long summary description Philips 929001264158 LED bulb Cool daylight, Warm white 4000 K 9.5 W E27:
This is an auto-generated long summary of Philips 929001264158 LED bulb Cool daylight, Warm white 4000 K 9.5 W E27 based on the first three specs of the first five spec groups.

Philips 929001264158. Bulb power: 9.5 W, Fitting/cap type: E27, Luminous flux: 806 lm, Bulb lifetime: 15000 h, Light colour: Cool daylight, Warm white, Colour temperature: 4000 K, Color Rendering Index (CRI): 80, Power factor: 0.5

Performance
Bulb shape *
Mini globe
Luminous flux *
806 lm
Bulb lifetime *
15000 h
Light colour *
Cool daylight, Warm white
Colour temperature *
4000 K
Color Rendering Index (CRI)
80
Power factor
0.5
Lumen maintenance factor
0.7%
Bulb power *
9.5 W
Fitting/cap type *
E27
Instant full light
Yes
Weight & dimensions
Length
111 mm
Weight & dimensions
Weight
61 g
Other features
Energy consumption (1000 hours)
9.5 kWh
Energy efficiency class (old)
A+
Technical details
Dimmable with remote control
No
Bulb lifetime
15 year(s)
Start-up time
0.5 s
Voltage
220 - 240 V
Range
SceneSwitch
Current
0.1 A