location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Master T5 Circular fluorescent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Master T5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Circular fluorescent
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
927965084013 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711500642219
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2024 09:06:24
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Master T5 Circular fluorescent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Saves energy
  • - Bright boost
  • - Slim essential
  • - High initial light output
Long product name Philips Master T5 Circular fluorescent :
The long product name of Philips Master T5 Circular fluorescent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Master T5 Circular fluorescent 22 W Cool white
More>>>
Philips Master T5 Circular fluorescent:
The official description of Philips Master T5 Circular fluorescent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim design for a bright and stylish home

Choose Philips T5s for a slim design that can be used in different applications to create a stylish home atmosphere. Their Super 80 Color technology gives superior light quality that enhances any decor.

Short summary description Philips Master T5 Circular fluorescent:
This short summary of the Philips Master T5 Circular fluorescent data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Master T5 Circular fluorescent, 23.5 W, 2GX13, 12000 h, 1800 lm, Cool white

Long summary description Philips Master T5 Circular fluorescent:
This is an auto-generated long summary of Philips Master T5 Circular fluorescent based on the first three specs of the first five spec groups.

Philips Master T5 Circular fluorescent. Bulb power: 23.5 W, Fitting/cap type: 2GX13, Luminous flux: 1800 lm, Light colour: Cool white, Color Rendering Index (CRI): 81, Bulb lifetime: 12000 h

Performance
Bulb shape
Circular
Luminous flux *
1800 lm
Colour temperature *
4000 K
Colour temperature (min)
4000 K
Colour temperature (max)
4000 K
Bulb power *
23.5 W
Fitting/cap type *
2GX13
Finish type
White
Light colour *
Cool white
Dimmable *
Yes
Color Rendering Index (CRI)
81
Bulb lifetime *
12000 h
Light output
1800 lm
Rated lifetime
12000 h
Luminous efficacy
82 lm/W
Colour code
840
Design temperature
35 °C
Chromaticity coordinate X
380
Chromaticity coordinate Y
380
Rated bulb power (EM 25°C)
22.3 W
Nominal bulb power (EM 25°C)
22 W
Bulb voltage (EM 25°C)
75 V
Bulb current (EM 25°C)
300 mA
Power
Energy efficiency class *
G
Power
Energy consumption (1000 hours)
25 kWh
Weight & dimensions
Width
18 mm
Height
230 mm
Diameter
1.6 cm
Packaging data
Package width
24 mm
Package depth
25.5 mm
Package height
2.5 mm
Package net weight
80 kg
Package gross weight
107.3 kg
Other features
AC input voltage
22 V
Mercury content
2.5 mg
Energy efficiency class (old)
A
Technical details
SAP width per piece
24.000 cm
SAP height per piece
2.500 cm
SAP length per piece
25.500 cm
SAP EAN gross weight per piece
107300 g
Logistics data
SAP EAN/UPC per piece
8711500642219
EAN/UPC/GTIN (packaging)
8711500642226
12NC Logistic code(s)
927965084013