Bullet Points Philips DVD-R 16x 4.7GB / 120min IW JC (10) 10 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 4.7 GB
- - Recording time: 120 min
- - 10 pc(s)
Long product name Philips DVD-R 16x 4.7GB / 120min IW JC (10) 10 pc(s)
:
The long product name of Philips DVD-R 16x 4.7GB / 120min IW JC (10) 10 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DVD-R 16x 4.7GB / 120min IW JC (10)
More>>>
Philips DVD-R 16x 4.7GB / 120min IW JC (10) 10 pc(s):
The official description of Philips DVD-R 16x 4.7GB / 120min IW JC (10) 10 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Philips offers a range of inkjet printable recordable media that allow the creation of full colour labels directly onto a white coating on top of the disc. The disc is fed through a suitable printer, delivering vivid colourful results.
Record at amazing speeds!
- You can burn a complete DVD in only 8 minutes
Preserve your valuable data on DVD
- Reliable qualified media ensures you data will be preserved
Ultimate Convenience
- Access to your data on most existing DVD-ROM players
- One disc for all applications bringing environments together
Short summary description Philips DVD-R 16x 4.7GB / 120min IW JC (10) 10 pc(s):
This short summary of the Philips DVD-R 16x 4.7GB / 120min IW JC (10) 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Philips DVD-R 16x 4.7GB / 120min IW JC (10), 10 pc(s), 4.7 GB
Long summary description Philips DVD-R 16x 4.7GB / 120min IW JC (10) 10 pc(s):
This is an auto-generated long summary of Philips DVD-R 16x 4.7GB / 120min IW JC (10) 10 pc(s) based on the first three specs of the first five spec groups.
Philips DVD-R 16x 4.7GB / 120min IW JC (10). Native capacity: 4.7 GB, Quantity per pack: 10 pc(s), Recording time: 120 min