location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PhotoFrame 8FF3WMI digital photo frame 20.3 cm (8")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PhotoFrame 8FF3WMI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8FF3WMI/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581412418
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips PhotoFrame 8FF3WMI digital photo frame 20.3 cm (8") :
The long product name of Philips PhotoFrame 8FF3WMI digital photo frame 20.3 cm (8"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8" LCD 4:3 frame ratio PhotoFrame
More>>>
Philips PhotoFrame 8FF3WMI digital photo frame 20.3 cm (8"):
The official description of Philips PhotoFrame 8FF3WMI digital photo frame 20.3 cm (8") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share your memories wirelessly

How many digital photos are hidden on your PC/Mac? We know that you have many! With the Philips Wireless Digital PhotoFrame™ you can enjoy your entire photo collection from your computer - either a wireless streaming mode or transfer mode.

Enjoy your entire photo collections wirelessly
- Wirelessly stream and display all your photos stored on PC
- Transfer photos wirelessly via easy drag and drop software

Simple intuitive operation and great convenience
- Two clicks to setup PhotoFrame wireless connection
- Auto photo orientation to fit portrait or landscape modes
- Have fun with collages: display mutiple photos in one view
- Power saving via auto dimming by detecting ambient lighting

Top quality display for print-like pictures
- imagen Pro for sharper and vibrant colors
- Add new glow to old memories with RadiantColor
- 4:3 aspect ratio for optimal distortion-free display

Short summary description Philips PhotoFrame 8FF3WMI digital photo frame 20.3 cm (8"):
This short summary of the Philips PhotoFrame 8FF3WMI digital photo frame 20.3 cm (8") data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PhotoFrame 8FF3WMI, 20.3 cm (8"), 800 x 600 pixels, 250 cd/m², 300:1, 130°, 110°

Long summary description Philips PhotoFrame 8FF3WMI digital photo frame 20.3 cm (8"):
This is an auto-generated long summary of Philips PhotoFrame 8FF3WMI digital photo frame 20.3 cm (8") based on the first three specs of the first five spec groups.

Philips PhotoFrame 8FF3WMI. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 600 pixels, Display brightness: 250 cd/m². Internal memory: 512 MB, Compatible memory cards: MMC, SD, SDHC, xD. Interface: USB 2.0. Photo edit: Copy, Delete, Rotate. Cable lock slot type: Kensington

Display
Display diagonal *
20.3 cm (8")
Display resolution *
800 x 600 pixels
Display brightness
250 cd/m²
Contrast ratio (typical)
300:1
Viewing angle, horizontal
130°
Viewing angle, vertical
110°
Aspect ratio
4:3
Storage
Internal memory
512 MB
Compatible memory cards
MMC, SD, SDHC, xD
Ports & interfaces
Interface *
USB 2.0
Image editing/playback
Slideshow setting
Yes
Photo edit
Copy, Delete, Rotate
Features
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical)
5.09 W
Weight & dimensions
Width
222.6 mm
Depth
33.2 mm
Height
182.2 mm
Weight
340 g
Certificates
Certification
CE, GOST, Switzerland, UL/cUL
Other features
Compatible operating systems
Windows 2000/XP, Windows Vista, Mac OS X
Lifetime to 50% brightness
20000 h
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:53:17
Uk has collected 3 expert reviews for Philips PhotoFrame 8FF3WMI digital photo frame 20.3 cm (8") but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)