location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Genie Stick energy saving bulb 872790089713500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Genie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stick energy saving bulb 872790089713500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
872790089713500 show
Show alternative article codes used in the online market place
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 09:36:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Genie Stick energy saving bulb 872790089713500
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stick
  • - E27
  • - 1400 lm Warm white 2700 K 10000 h
Long product name Philips Genie Stick energy saving bulb 872790089713500 :
The long product name of Philips Genie Stick energy saving bulb 872790089713500. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23W, E27, 1400lm, 2700K, Warm White
More>>>
Philips Genie Stick energy saving bulb 872790089713500:
The official description of Philips Genie Stick energy saving bulb 872790089713500 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small, powerful, beautiful light

Money saving high quality light, compact design
This lamp will pay for itself in the first year and continue to reduce bills long after that. It is small enough to fit neatly wherever you need extra bright light in the home. No wonder its the most sold energy saving lamp in Europe!

Functional lamp lasting 10 years
- Up to 10 years lifetime
- Saves money and energy up to 80%

Instant start
- Rapidly starting, bright light

Short summary description Philips Genie Stick energy saving bulb 872790089713500:
This short summary of the Philips Genie Stick energy saving bulb 872790089713500 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Genie Stick energy saving bulb 872790089713500, 23 W, E27, 10000 h, 1400 lm, Warm white

Long summary description Philips Genie Stick energy saving bulb 872790089713500:
This is an auto-generated long summary of Philips Genie Stick energy saving bulb 872790089713500 based on the first three specs of the first five spec groups.

Philips Genie Stick energy saving bulb 872790089713500. Bulb power: 23 W, Fitting/cap type: E27, Luminous flux: 1400 lm, Light colour: Warm white, Power factor: 0.6, Bulb lifetime: 10000 h

Performance
Bulb shape
Stick
Luminous flux *
1400 lm
Equivalent bulb power
100 W
Colour temperature *
2700 K
Bulb power *
23 W
Fitting/cap type *
E27
Finish type
White
Light colour *
Warm white
Power factor
0.6
Lumen maintenance factor
0.65%
Product colour
White
Material
Glass, Metal
Mean cycles between failures (MCBF)
5000
Performance
Warm-up time to 60% light
40 s
Bulb lifetime *
10000 h
Bulb lifetime
10 year(s)
Start-up time
0.3 s
Power
Input voltage
220 - 240 V
Bulb current
160 mA
Weight & dimensions
Width
48 mm
Height
150 mm
Other features
AC input voltage
220-240 V
Mercury content
1.5 mg
Energy efficiency class (old)
A