location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Bulb (Dimmable) 8718696481202

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bulb (Dimmable) 8718696481202
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8718696481202 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718696481202
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Philips by Signify’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:18:37
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dimmer compatibility (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Bulb (Dimmable) 8718696481202
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 W (40 W)
  • - E27
  • - Warm Glow
  • - Dimmable
Long product name Philips Bulb (Dimmable) 8718696481202 :
The long product name of Philips Bulb (Dimmable) 8718696481202. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

220-240V, 6W (40W), E27, 2700K, 1500 h, LED
More>>>
Philips Bulb (Dimmable) 8718696481202:
The official description of Philips Bulb (Dimmable) 8718696481202 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Philips Warm Glow range delivers a warm, dimming effect that transforms your living areas with a magical, cosy ambience. Enjoy the utmost technical advantages with even light distribution all around.

High colour rendering (CRI > 80) for vivid colours
The colour rendering index (CRI) is used to describe the effect of a light source on colour appearance. Natural outdoor light has a CRI of 100 and is used as the standard of comparison for any other light source. The CRI of Philips LED light bulbs is always higher than 80, close to the sun's value, reflecting colours truly and naturally.

Instant light when switched on
No need to wait: Philips LED light bulbs provide their full level of brightness immediately upon switching on.

A new dimming experience, creating a relaxing ambience
Light can have different colour temperatures, indicated in units called Kelvin (K). Bulbs with a low Kelvin value produce a warm, cosier light, while those with a higher Kelvin value produce a cool, more energising light.

Soft sparkling light for a warm and inviting atmosphere
Innovative design for optimal light performance

Perfect replacement for your clear incandescent bulbs
Familiar shapes are a perfect fit for your fixtures: we have retained the shapes and appearance of the classic light bulb

The more you dim, the warmer the light
Unlike other dimmable LED lamps, these new WarmGlow bulbs, with their familiar shape, offer a perfect warm dimming experience, enabling you to switch from everyday functional lighting to an inviting, warm ambience. The more you dim, the warmer the light and the lower the light level. You can now customise your room for a variety of tasks and be sure you will always have the right light.

Eco passport - Our environmental product specifications overview
Philips cares about the environment and society at large, and strongly supports eco-design of products.

Short summary description Philips Bulb (Dimmable) 8718696481202:
This short summary of the Philips Bulb (Dimmable) 8718696481202 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Bulb (Dimmable) 8718696481202, 6 W, 40 W, E27, 470 lm, 15000 h, Warm white

Long summary description Philips Bulb (Dimmable) 8718696481202:
This is an auto-generated long summary of Philips Bulb (Dimmable) 8718696481202 based on the first three specs of the first five spec groups.

Philips Bulb (Dimmable) 8718696481202. Bulb power: 6 W, Equivalent bulb power: 40 W, Fitting/cap type: E27, Luminous flux: 470 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Color Rendering Index (CRI): 80, Power factor: 0.7

RedDot award

RedDot best of the best award

Learn about light
Learn about light

Colour temperature: light can have different colour temperatures, indicated in units called Kelvin (K). Bulbs with a low Kelvin value produce a warm, more tranquil light, while those with a higher Kelvin value produce a cool, more energising light. CRI: the colour rendering index (CRI) is used to describe the effect of a light source on colour appearance. Natural sunlight has a CRI of 100. The CRI of Philips LED light bulbs is always higher than 80, which ensures that colours are shown as true and natural.

15,000-hour rated average life
15,000-hour rated average life

With a lifetime of up to 15,000 hours, you can reduce the hassle of frequently replacing your light bulbs, and enjoy a perfect lighting solution for over 15 years.

Perfect for general lighting
Perfect for general lighting

Contemporary lighting with Philips LED standard bulbs for use in table lamps, floor lamps and pendant fixtures. Ideal for use in kitchens, kitchen island lighting, living rooms and dining rooms.

WarmGlow dimming
WarmGlow dimming

With this dimmable bulb, you can dim from a 2200 K warm light to a 2700 K light. The more you dim, the warmer the light.

No UV or IR
No UV or IR

The light has no infra-red component, so no heat is radiated. Also, there is no ultra-violet component in this light. These two characteristics mean that this light will not cause fabric and other items to fade.

Saves up to 80% energy
Saves up to 80% energy

LED technology saves up to 80% energy compared to your standard bulb. It therefore pays for itself and saves you money year after year. It also helps to protect the environment.

Gentle LEDs, easy on the eyes
Gentle LEDs, easy on the eyes

It's easy to see how harsh lighting can strain the eyes. Too bright, and you get glare. Too soft and you experience flicker. Now you can gently light up your world with LEDs designed to go easy on the eyes, and create the perfect ambience for your home.

Performance
Luminous flux *
470 lm
Bulb lifetime *
15000 h
Equivalent bulb power *
40 W
Light colour *
Warm white
Colour temperature *
2700 K
Colour temperature (min)
2200 K
Colour temperature (max)
2700 K
Dimmable
Yes
Color Rendering Index (CRI)
80
Power factor
0.7
Number of switch cycles
50000
Lumen maintenance factor
70%
Luminous efficacy
78 lm/W
Bulb power *
6 W
Fitting/cap type *
E27
Product colour
White
Light application
Sparkling light
Instant full light
Yes
Power
Bulb current
37 mA
Input voltage
220 - 240 V
Weight & dimensions
Length
110 mm
Width
6 mm
Depth
110 mm
Height
11 mm
Packaging data
Quantity per pack
1 pc(s)
Package net weight
34 g
Package type
Blister
Package gross weight
65 g
Other features
Placement supported
Indoor
Other features
AC input voltage
220-240 V
Rated lifetime
15000 h
Energy consumption (1000 hours)
6 kWh
Energy efficiency class (old)
A+
Technical details
Bulb technology
LED
Number of bulbs
1 bulb(s)
Rated power
6 W
Start-up time
0.5 s
Power
6 W
Voltage
220-240 V
Average life (2.7h/day)
15 year(s)
Power consumption (1000 hours)
6 kWh
Glass type
Clear
Rated luminous flux
470 lm
Bulb lifetime (@ 2.7 hrs/day)
15 year(s)
Eye comfort
Yes
Lamp classification risk group
RG0
Nominal luminous flux
470 lm
Product family
Warm Glow
SAP width per piece
6,200 cm
SAP length per piece
10,000 cm
SAP height per piece
16,600 cm
SAP EAN gross weight per piece
65 g
Logistics data
EAN/UPC/GTIN (packaging)
8718696481202
12NC Logistic code(s)
929001150858
SAP EAN/UPC per piece
8718696481202
Brand Image Product code Product Stock Price from
Philips MASTER LED DT 9-60W E27 A60 CL energy-saving lamp Warm white 2700 K Philips MASTER LED DT 9-60W E27 A60 CL energy-saving lamp Warm white 2700 K
(show image)
48132500 DT 9-60W E27 A60 CL
Philips MASTER LED DT 6-40W E27 A60 CL LED bulb White 2700 K 60 W Philips MASTER LED DT 6-40W E27 A60 CL LED bulb White 2700 K 60 W
(show image)
48128800 DT 6-40W E27 A60 CL
Philips LED Linear tube Philips LED Linear tube
(show image)
78857700 LED Linear tube
Philips Lustre (Dimmable) Philips Lustre (Dimmable)
(show image)
8718696453568 Lustre (Dimmable) 0.00
(excl. VAT)
0 (incl. VAT)
Philips Candle Philips Candle
(show image)
8718696475003 Candle 0.00
(excl. VAT)
0 (incl. VAT)
Philips Candle & Lustre Philips Candle & Lustre
(show image)
8718696474945 Candle & Lustre 0.00
(excl. VAT)
0 (incl. VAT)
Philips Lustre 8718696474969 Philips Lustre 8718696474969
(show image)
8718696474969 Lustre 8718696474969 0.00
(excl. VAT)
0 (incl. VAT)
Philips Capsule Philips Capsule
(show image)
8718696430552 Capsule 0.00
(excl. VAT)
0 (incl. VAT)
Philips Candle (Dimmable) Philips Candle (Dimmable)
(show image)
8718696453742 Candle (Dimmable) 0.00
(excl. VAT)
0 (incl. VAT)
Philips Candle (Dimmable) Philips Candle (Dimmable)
(show image)
8718696453483 Candle (Dimmable) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)