location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Candle (Dimmable)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Candle (Dimmable)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8718696453483 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718696453483
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:40:42
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dimmer Compatibility List (DMC) (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Candle (Dimmable)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No UV or IR
  • - 15,000-hour rated average life
  • - Learn about light
  • - WarmGlow dimming
  • - Gentle LEDs, easy on the eyes
  • - Saves up to 80% energy
  • - Perfect for decorative fixtures
  • - Sparkling effect
Long product name Philips Candle (Dimmable) :
The long product name of Philips Candle (Dimmable). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LED Candle (Dimmable) 6 W (40 W) E14 Warm Glow Dimmable
More>>>
Philips Candle (Dimmable):
The official description of Philips Candle (Dimmable) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The right light makes the moment
The more you dim, the warmer the light
Philips candles with a warm glow dimming offer a new experience in dimmable LEDs. As these Philips candles can be dimmed to the warm tones of traditional bulbs, you can go from everyday functional lighting, to inviting, to cosy atmospheres.

Short summary description Philips Candle (Dimmable):
This short summary of the Philips Candle (Dimmable) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Candle (Dimmable), 6 W, 40 W, E14, 470 lm, 15000 h, Warm white

Long summary description Philips Candle (Dimmable):
This is an auto-generated long summary of Philips Candle (Dimmable) based on the first three specs of the first five spec groups.

Philips Candle (Dimmable). Bulb power: 6 W, Equivalent bulb power: 40 W, Fitting/cap type: E14, Luminous flux: 470 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Color Rendering Index (CRI): 80, Power factor: 0.7

Designed for the comfort of your eyes
Designed for the comfort of your eyes

It's easy to see how harsh lighting can strain the eyes. Too bright, and you get glare. Too soft and you experience flicker. Now you can gently light up your world with LEDs designed to go easy on the eyes, and create the perfect ambience for your home.

Long-life bulbs – Last up to 15 years
Long-life bulbs – Last up to 15 years

With a lifetime of up to 15,000 hours, you can reduce the hassle of frequently replacing your light bulbs, and enjoy a perfect lighting solution for over 15 years.

Learn about light
Learn about light

Colour temperature: light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low Kelvin value produce a warm, more tranquil light, while those with a higher Kelvin value produce a cool, more energising light. CRI: the colour rendering index (CRI) is used to describe the effect of a light source on colour appearance. Natural sunlight has a CRI of 100. The CRI of Philips LED lamps is always higher than 80, which ensures that colours are shown as true and natural.

Dims to a warm glow
Dims to a warm glow

With this dimmable lamp, you can dim from a 2,700 k warm light to a 2,200 K light. The more you dim, the warmer the light.

Perfect for decorative fixtures
Perfect for decorative fixtures

Modern lighting in Philips LED candles for use in decorative fixtures, such as in chandeliers, ceiling fans, vanity strips and post lights.

Better for your wallet and your planet
Better for your wallet and your planet

LED technology saves up to 80% energy compared to your standard bulb. It therefore pays for itself and saves you money year after year. It also helps to protect the environment.

Special optical design creating sparkling light effect
Special optical design creating sparkling light effect

With its clear, elegant design and innovative LED technology, this decorative bulb produces a warm, sparkling light effect, adding a touch of tranquility to your home atmosphere.

No UV or InfraRed
No UV or InfraRed

The light has no infra-red component, so no heat is radiated. Also, there is no ultra-violet component in this light. These two characteristics mean that this light will not cause fabric and other items to fade.

Performance
Bulb shape *
Candle
Luminous flux *
470 lm
Bulb lifetime *
15000 h
Equivalent bulb power *
40 W
Light colour *
Warm white
Colour temperature *
2700 K
Colour temperature (min)
2200 K
Colour temperature (max)
2700 K
Dimmable
Yes
Color Rendering Index (CRI)
80
Power factor
0.7
Number of switch cycles
50000
Lumen maintenance factor
70%
Bulb power *
6 W
Fitting/cap type *
E14
Product colour
Beige, Transparent
Light distribution
Non-directional
Light application
Sparkling light
Instant full light
Yes
Power
Bulb current
35 mA
Input voltage
220 - 240 V
Bulb voltage
220 V
Weight & dimensions
Length
113 mm
Width
3.8 mm
Depth
113 mm
Height
11.3 mm
Packaging data
Package net weight
68 g
Packaging data
Package gross weight
89 g
Other features
AC input voltage
220-240 V
Rated lifetime
15000 h
Energy efficiency class (old)
A+
Technical details
Suitable for light type
Ambience
Light effect/finish
Warm White
Quantity
1
Rated power
6 W
Start-up time
0.5 s
Voltage
220-240 V
Average life (2.7h/day)
15 year(s)
Bulb lifetime (@ 2.7 hrs/day)
15 year(s)
Power consumption (1000 hours)
6 kWh
Rated luminous flux
470 lm
Eye comfort
Yes
Nominal luminous flux
470 lm
Product family
Warm Glow
SAP width per piece
10.000 cm
SAP length per piece
4.200 cm
SAP height per piece
16.600 cm
SAP EAN gross weight per piece
0,089 g
Logistics data
EAN/UPC/GTIN (packaging)
8718696729540
12NC Logistic code(s)
929001140458
SAP EAN/UPC per piece
8718696453483
Brand Image Product code Product Stock Price from
Philips Bulb 8718696491102 Philips Bulb 8718696491102
(show image)
8718696491102 Bulb 8718696491102
Philips 9.5 W (60 W) E27 Warm white Dimmable Bulb Philips 9.5 W (60 W) E27 Warm white Dimmable Bulb
(show image)
8718696478714 9.5 W (60 W) E27 Warm white Dimmable Bulb
Philips Bulb 8718696491126 Philips Bulb 8718696491126
(show image)
8718696491126 Bulb 8718696491126
Philips 6 W (40 W) E27 Warm white Dimmable Bulb Philips 6 W (40 W) E27 Warm white Dimmable Bulb
(show image)
8718696478738 6 W (40 W) E27 Warm white Dimmable Bulb
Philips Bulb (Dimmable) 8718696481202 Philips Bulb (Dimmable) 8718696481202
(show image)
8718696481202 Bulb (Dimmable) 8718696481202 0.00
(excl. VAT)
0 (incl. VAT)
Philips Candle 8718696475201 Philips Candle 8718696475201
(show image)
8718696475201 Candle 8718696475201 0.00
(excl. VAT)
0 (incl. VAT)
Philips 6.5W (35W) GU5.3 Warm Glow Spot (Dimmable) Philips 6.5W (35W) GU5.3 Warm Glow Spot (Dimmable)
(show image)
8718696509708 6.5W (35W) GU5.3 Warm Glow Spot (Dimmable) 0.00
(excl. VAT)
0 (incl. VAT)
Philips LED Spot Philips LED Spot
(show image)
929001115331 LED Spot
Philips Capsule 8718696422304 Philips Capsule 8718696422304
(show image)
8718696422304 Capsule 8718696422304 0.00
(excl. VAT)
0 (incl. VAT)
Philips Bulb 8718696431054 Philips Bulb 8718696431054
(show image)
8718696431054 Bulb 8718696431054
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Philips Candle (Dimmable):
Disclaimer

Designed for the comfort of your eyes. Visit www.philips.com/eyecomfort for flicker, strobe and other criteria and product details.