location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Compact fluorescent Spiral bulb 8718291794585

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact fluorescent Spiral bulb 8718291794585
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8718291794585
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291794585
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 09:35:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Compact fluorescent Spiral bulb 8718291794585
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 65 W
  • - B22
  • - 4000 K
Long product name Philips Compact fluorescent Spiral bulb 8718291794585 :
The long product name of Philips Compact fluorescent Spiral bulb 8718291794585. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tornado, 220-240V, 65W, B22, 4000 K, 10000 h
More>>>
Philips Compact fluorescent Spiral bulb 8718291794585:
The official description of Philips Compact fluorescent Spiral bulb 8718291794585 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips Tornado energy-saving bulbs provide bright light and make colors appear more vivid. Due to its compact design, this low-consumption spiral bulb fits nearly everywhere, saving energy and money for up to 10 years.

Sustainable choice
- Very low energy consumption
- Lasts up to 10 years

Outstanding Brightness
- Bright light in compact design.

Short summary description Philips Compact fluorescent Spiral bulb 8718291794585:
This short summary of the Philips Compact fluorescent Spiral bulb 8718291794585 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Compact fluorescent Spiral bulb 8718291794585, 65 W, B22, 10000 h, 4200 lm, Cool white

Long summary description Philips Compact fluorescent Spiral bulb 8718291794585:
This is an auto-generated long summary of Philips Compact fluorescent Spiral bulb 8718291794585 based on the first three specs of the first five spec groups.

Philips Compact fluorescent Spiral bulb 8718291794585. Bulb power: 65 W, Fitting/cap type: B22, Luminous flux: 4200 lm, Light colour: Cool white, Power factor: 0.95, Color Rendering Index (CRI): 80, Bulb lifetime: 10000 h

Saves up to 80% energy

This bulb uses up to 80% less energy than traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Lifetime 10

Philips energy-saving bulbs are designed to last. With a lifetime of up to 10 years, you can avoid the hassle and cost of frequently replacing bulbs, while saving energy year in, year out.

Bright light

This Philips energy-saving bulb is small enough to fit neatly wherever you need extra bright light at home. Ideal for narrow luminaires.

Performance
Bulb shape
Spiral
Luminous flux *
4200 lm
Colour temperature *
4000 K
Bulb power *
65 W
Fitting/cap type *
B22
Light colour *
Cool white
Dimmable *
No
Color Rendering Index (CRI)
80
Power factor
0.95
Lumen maintenance factor
0.7%
Warm-up time to 60% light
120 s
Bulb lifetime *
10000 h
Bulb lifetime (@ 2.7 hrs/day)
10 year(s)
Rated power
65 W
Performance
Rated lifetime
10 year(s)
Start-up time
0.3 s
Power
Input voltage
220-240 V
Bulb current
270 mA
Energy consumption (1000 hours)
65 kWh
Weight & dimensions
Width
102 mm
Height
259 mm
Other features
Mercury content
5 mg
Technical details
Energy saving percentage
80%
Bulb voltage
220 V