location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Tornado Compact fluorescent Spiral bulb 8718291794561

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tornado
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact fluorescent Spiral bulb 8718291794561
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8718291794561 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291794561 show
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips by Signify’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:15:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Tornado Compact fluorescent Spiral bulb 8718291794561
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 45 W
  • - E27
  • - 6500 K
Long product name Philips Tornado Compact fluorescent Spiral bulb 8718291794561 :
The long product name of Philips Tornado Compact fluorescent Spiral bulb 8718291794561. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tornado, 220-240V, 45W, B22, 6500 K, 10000 h
More>>>
Philips Tornado Compact fluorescent Spiral bulb 8718291794561:
The official description of Philips Tornado Compact fluorescent Spiral bulb 8718291794561 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips Tornado energy-saving bulbs provide bright light and make colors appear more vivid. Due to its compact design, this low-consumption spiral bulb fits nearly everywhere, saving energy and money for up to 10 years.

Sustainable choice
- Very low energy consumption
- Lasts up to 10 years

Outstanding Brightness
- Bright light in compact design.

Short summary description Philips Tornado Compact fluorescent Spiral bulb 8718291794561:
This short summary of the Philips Tornado Compact fluorescent Spiral bulb 8718291794561 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Tornado Compact fluorescent Spiral bulb 8718291794561, 45 W, B22, 10000 h, 2850 lm, Cool daylight

Long summary description Philips Tornado Compact fluorescent Spiral bulb 8718291794561:
This is an auto-generated long summary of Philips Tornado Compact fluorescent Spiral bulb 8718291794561 based on the first three specs of the first five spec groups.

Philips Tornado Compact fluorescent Spiral bulb 8718291794561. Bulb power: 45 W, Fitting/cap type: B22, Luminous flux: 2850 lm, Light colour: Cool daylight, Power factor: 0.95, Color Rendering Index (CRI): 80, Bulb lifetime: 10000 h

Saves up to 80% energy

This bulb uses up to 80% less energy than traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Lifetime 10

Philips energy-saving bulbs are designed to last. With a lifetime of up to 10 years, you can avoid the hassle and cost of frequently replacing bulbs, while saving energy year in, year out.

Bright light

This Philips energy-saving bulb is small enough to fit neatly wherever you need extra bright light at home. Ideal for narrow luminaires.

Performance
Bulb shape
Spiral
Luminous flux *
2850 lm
Colour temperature *
6500 K
Colour temperature (min)
6500 K
Colour temperature (max)
6500 K
Bulb power *
45 W
Fitting/cap type *
B22
Light colour *
Cool daylight
Dimmable *
No
Color Rendering Index (CRI)
80
Power factor
0.95
Lumen maintenance factor
70%
Number of switch cycles
5000
Warm-up time to 60% light
120 s
Bulb lifetime *
10000 h
Bulb lifetime (@ 2.7 hrs/day)
10 year(s)
Rated power
45 W
Rated lifetime
10000 h
Rated lifetime
10 year(s)
Start-up time
0.3 s
Light application
Soft light
Power
Input voltage
220 - 240 V
Bulb current
190 mA
Energy consumption (1000 hours)
45 kWh
Weight & dimensions
Width
96 mm
Height
204 mm
Packaging data
Package width
104.5 mm
Package depth
104.5 mm
Package height
221.5 mm
Package net weight
290 g
Package gross weight
404 g
Other features
AC input voltage
220-240 V
Mercury content
3.5 mg
Technical details
Voltage
220-240 V
Average life (2.7h/day)
10 year(s)
Energy saving percentage
80%
Power consumption (1000 hours)
45 kWh
Bulb voltage
220 V
Nominal luminous flux
2850 lm
Rated luminous flux
2850 lm
SAP width per piece
10.450 cm
SAP height per piece
22.150 cm
SAP length per piece
10.450 cm
SAP EAN gross weight per piece
404 g
Logistics data
SAP EAN/UPC per piece
8718291794561
EAN/UPC/GTIN (packaging)
8718291794578
12NC Logistic code(s)
929676011205