location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Tornado Mini 8718291222538 energy-saving lamp 8 W E27 Cool daylight

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tornado Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8718291222538
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8718291222538
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291222538
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 09:36:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Tornado Mini 8718291222538 energy-saving lamp 8 W E27 Cool daylight
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Spiral
  • - E27
  • - 475 lm Cool daylight 6500 K 6000 h
Long product name Philips Tornado Mini 8718291222538 energy-saving lamp 8 W E27 Cool daylight :
The long product name of Philips Tornado Mini 8718291222538 energy-saving lamp 8 W E27 Cool daylight. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tornado Mini fluorescent bulb, 220-240V, 8W (40W), E27, 6500K
More>>>
Philips Tornado Mini 8718291222538 energy-saving lamp 8 W E27 Cool daylight:
The official description of Philips Tornado Mini 8718291222538 energy-saving lamp 8 W E27 Cool daylight as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips Tornado Mini energy-saving bulbs provide instant brightness and make colors appear more vivid. Due to its compact design, this low-consumption spiral bulb is ideal for narrow luminaires, saving energy and money for up to 10 years.
Superb performance in compact design
- Bright light in compact design

High performance bright light
- Outstanding brightness and efficiency

Saves energy and money
- Long lifetime - lasting up to 6 years.

Short summary description Philips Tornado Mini 8718291222538 energy-saving lamp 8 W E27 Cool daylight:
This short summary of the Philips Tornado Mini 8718291222538 energy-saving lamp 8 W E27 Cool daylight data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Tornado Mini 8718291222538, 8 W, E27, 6000 h, 475 lm, Cool daylight

Long summary description Philips Tornado Mini 8718291222538 energy-saving lamp 8 W E27 Cool daylight:
This is an auto-generated long summary of Philips Tornado Mini 8718291222538 energy-saving lamp 8 W E27 Cool daylight based on the first three specs of the first five spec groups.

Philips Tornado Mini 8718291222538. Bulb power: 8 W, Fitting/cap type: E27, Luminous flux: 475 lm, Light colour: Cool daylight, Power factor: 0.85, Bulb lifetime: 6000 h

Performance
Bulb shape
Spiral
Luminous flux *
475 lm
Equivalent bulb power
40 W
Colour temperature *
6500 K
Bulb power *
8 W
Fitting/cap type *
E27
Finish type
White
Light colour *
Cool daylight
Dimmable *
No
Power factor
0.85
Lumen maintenance factor
0.8%
Number of switch cycles
5000
Warm-up time to 60% light
2 s
Bulb lifetime *
6000 h
Light effect/finish
Cool Daylight
Performance
Rated power
8 W
Rated lifetime
6000 h
Start-up time
0.5 s
Power
Input voltage
220 - 240 V
Bulb current
35 mA
Weight & dimensions
Width
48 mm
Height
101 mm
Other features
Mercury content
5 mg
Technical details
Average life (2.7h/day)
6 year(s)
Power consumption (1000 hours)
8 kWh