location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips TL-D Standard colours 871150070271540 fluorescent bulb 36 W G13 Cool daylight

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TL-D Standard colours
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
871150070271540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
871150070271540 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711500702715
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:16:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips TL-D Standard colours 871150070271540 fluorescent bulb 36 W G13 Cool daylight
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tube
  • - G13
  • - 2500 lm Cool daylight 6200 K 13000 h
  • - Dimmable
  • - Color Rendering Index (CRI): 72
Long product name Philips TL-D Standard colours 871150070271540 fluorescent bulb 36 W G13 Cool daylight :
The long product name of Philips TL-D Standard colours 871150070271540 fluorescent bulb 36 W G13 Cool daylight. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TL-D Standard colours, 230V, 50Hz, 36W, G13, 13000 h, 6200 K, 2500 lm
More>>>
Philips TL-D Standard colours 871150070271540 fluorescent bulb 36 W G13 Cool daylight:
The official description of Philips TL-D Standard colours 871150070271540 fluorescent bulb 36 W G13 Cool daylight as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips TL/TLDs Produce light efficiently, resulting in fewer replacements. They provide functional lighting that gives sufficient light levels for common areas.

Gives you bright light
- High initial light output
- Standard colors with moderate color rendering.

Short summary description Philips TL-D Standard colours 871150070271540 fluorescent bulb 36 W G13 Cool daylight:
This short summary of the Philips TL-D Standard colours 871150070271540 fluorescent bulb 36 W G13 Cool daylight data-sheet is auto-generated and uses the product title and the first six key specs.

Philips TL-D Standard colours 871150070271540, 36 W, G13, 13000 h, 2500 lm, Cool daylight

Long summary description Philips TL-D Standard colours 871150070271540 fluorescent bulb 36 W G13 Cool daylight:
This is an auto-generated long summary of Philips TL-D Standard colours 871150070271540 fluorescent bulb 36 W G13 Cool daylight based on the first three specs of the first five spec groups.

Philips TL-D Standard colours 871150070271540. Bulb power: 36 W, Fitting/cap type: G13, Luminous flux: 2500 lm, Light colour: Cool daylight, Color Rendering Index (CRI): 72, Bulb lifetime: 13000 h

Performance
Bulb shape
Tube
Luminous flux *
2500 lm
Colour temperature *
6200 K
Colour temperature (min)
6200 K
Colour temperature (max)
6200 K
Bulb power *
36 W
Fitting/cap type *
G13
Finish type
White
Light colour *
Cool daylight
Dimmable *
Yes
Color Rendering Index (CRI)
72
Lumen maintenance factor
90%
Bulb lifetime *
13000 h
Rated lifetime
13000 h
Power
Input voltage
230 V
Input frequency
50 Hz
Packaging data
Package width
2.7 mm
Packaging data
Package depth
121.5 mm
Package height
2.7 mm
Package net weight
140 g
Package gross weight
170 g
Other features
AC input voltage
230 V
AC input frequency
50 Hz
Technical details
Bulb type
Energy saving lamp
Voltage
230 V
Nominal luminous flux
2500 lm
SAP width per piece
2.700 cm
SAP height per piece
2.700 cm
SAP length per piece
121.500 cm
SAP EAN gross weight per piece
165 g
Logistics data
SAP EAN/UPC per piece
8711500702715
EAN/UPC/GTIN (packaging)
8711500727763
12NC Logistic code(s)
928048505436