location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7FF3FPB/00 digital photo frame Black 17.8 cm (7")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7FF3FPB/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7FF3FPB/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581412166
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 7FF3FPB/00 digital photo frame Black 17.8 cm (7") :
The long product name of Philips 7FF3FPB/00 digital photo frame Black 17.8 cm (7"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PhotoFrame 7" LCD 16:9 frame ratio
More>>>
Philips 7FF3FPB/00 digital photo frame Black 17.8 cm (7"):
The official description of Philips 7FF3FPB/00 digital photo frame Black 17.8 cm (7") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share your memories

How many digital pictures are hidden on your PC? See, share, organise and relive your memories with Philips PhotoFrame™, the easiest way to share your memories by displaying your digital photos in stunning quality - without a PC.

Top quality display for print-like pictures
-ImagEn for sharp and vibrant colour
-Add new glow to old memories with RadiantColor
-SmartContrast: Optimised contrast for visual clarity

Easily display and manage your digital photos
-Have fun with collages: display multiple photos in one view
-Play slideshows, single photo, thumbnails or show clock
-View photos directly from memory cards - no PC required
-View USB flash drive photos without a PC

Simple intuitive operation and great convenience
-Intuitive UI, 5-way-keypad for easy navigation and operation

Green design
-Auto turning display on/off at preset times for power saving

Short summary description Philips 7FF3FPB/00 digital photo frame Black 17.8 cm (7"):
This short summary of the Philips 7FF3FPB/00 digital photo frame Black 17.8 cm (7") data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7FF3FPB/00, 17.8 cm (7"), 480 x 234 pixels, 200 cd/m², 300:1, 120°, 100°

Long summary description Philips 7FF3FPB/00 digital photo frame Black 17.8 cm (7"):
This is an auto-generated long summary of Philips 7FF3FPB/00 digital photo frame Black 17.8 cm (7") based on the first three specs of the first five spec groups.

Philips 7FF3FPB/00. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display brightness: 200 cd/m². Compatible memory cards: MMC, SD, SDHC, xD. Interface: USB 2.0. Photo edit: Copy, Delete, Rotate. Product colour: Black

Display
Display diagonal *
17.8 cm (7")
Display resolution *
480 x 234 pixels
Display brightness
200 cd/m²
Contrast ratio (typical)
300:1
Viewing angle, horizontal
120°
Viewing angle, vertical
100°
Aspect ratio
16:9
Storage
Compatible memory cards
MMC, SD, SDHC, xD
Ports & interfaces
Interface *
USB 2.0
Image editing/playback
Slideshow setting
Yes
Photo edit
Copy, Delete, Rotate
Thumbnails
Yes
Features
Product colour *
Black
Plug and Play
Yes
Management features
On Screen Display (OSD)
Yes
Power
Power source type *
AC
Power consumption (typical)
5 W
Weight & dimensions
Weight
4.33 kg
Width (with stand)
206.4 mm
Depth (with stand)
103 mm
Height (with stand)
139.3 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Other features
Lifetime to 50% brightness
20000 h
Source Testseek summary Average rating
Reviews
Updated:
2014-12-25 04:49:34
Uk has collected 3 expert reviews for Philips 7FF3FPB/00 digital photo frame Black 17.8 cm (7") and the average expert rating is 54 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
54%
Country Distributor
United Kingdom 1 distributor(s)