Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7FF2M4/27 digital photo frame 17.8 cm (7") White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PhotoFrame 7FF2M4/27
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7FF2M4/27
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0609585141735
Category
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6878
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 04 Jul 2018 12:24:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 7FF2M4/27 digital photo frame 17.8 cm (7") White :
  • - 7" LCD
  • - 6.5" v.area
  • - 3:2 frame ratio
Long product name Philips 7FF2M4/27 digital photo frame 17.8 cm (7") White :
The short editorial description of Philips 7FF2M4/27 digital photo frame 17.8 cm (7") White

7"/17.8cm LCD, 800 x 480, 200 cd/m², 4.9 W
More>>>
Philips 7FF2M4/27 digital photo frame 17.8 cm (7") White:
The official marketing text of Philips 7FF2M4/27 digital photo frame 17.8 cm (7") White as supplied by the manufacturer

Display, share, organize and relive your memories! The 7FF2M4 displays your digital photos with all the quality and rich colors of professionally printed photos. And its four interchangeable frames fit in with your décor and taste.

Short summary description Philips 7FF2M4/27 digital photo frame 17.8 cm (7") White:
This short summary of the Philips 7FF2M4/27 digital photo frame 17.8 cm (7") White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7FF2M4/27, 17.8 cm (7"), 720 x 480 pixels, LCD, 200 cd/m², 400:1, 120°

Long summary description Philips 7FF2M4/27 digital photo frame 17.8 cm (7") White:
This is an auto-generated long summary of Philips 7FF2M4/27 digital photo frame 17.8 cm (7") White based on the first three specs of the first five spec groups.

Philips 7FF2M4/27. Display diagonal: 17.8 cm (7"), Display resolution: 720 x 480 pixels, Display: LCD. Image formats supported: JPG. Compatible memory cards: CF,Memory Stick (MS),MMC,MS PRO,MS PRO Duo,SD,SDHC,xD. Interface: USB 2.0. Playback modes: Slideshow, Photo effects: Black&White,Sepia, Slideshow setting: Collage,Random,Sequential,Transition

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
17.8 cm (7")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
720 x 480 pixels
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
3D *
The device can be used with 3D technology.
No
LED backlight *
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
200 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
400:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
120°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
110°
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
3:2
File formats
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
CF,Memory Stick (MS),MMC,MS PRO,MS PRO Duo,SD,SDHC,xD
Ports & interfaces
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Image editing/playback
Playback modes
Slideshow
Photo effects
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Black&White,Sepia
Slideshow
Yes
Slideshow setting
Collage,Random,Sequential,Transition
Photo edit
Copy,Delete,Rotate,Zoom & crop
Thumbnails
Yes
Features
Product colour *
The colour e.g. red, blue, green, black, white.
White
Clock function
The product has a clock.
Yes
Calendar
Yes
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Placement supported
Where the product can be placed e.g. indoor/outdoor, horizontal/vertical.
Horizontal
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Wall mountable
The product can be mounted on (attached to ) a wall.
Yes
Adjustable stand
Yes
LED indicators
Charging,Operation
Languages support
The product has support (help) for languages.
Simplified Chinese, Danish, German, Dutch, English, Spanish, French, Italian, Japanese, Russian
Clock with calendar
Yes
Management features
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Danish, German, Dutch, English, Spanish, French, Italian, Japanese, Russian
Power
Power source type *
What the power source is.
AC,Battery
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
4.9 W
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
1 h
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
660 g
Width (with stand)
214 mm
Depth (with stand)
97 mm
Height (with stand)
166 mm
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000,Windows 2000 Professional,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.0 Cheetah,Mac OS X 10.1 Puma,Mac OS X 10.2 Jaguar,Mac OS X 10.3 Panther,Mac OS X 10.4 Tiger,Mac OS X 10.5 Leopard,Mac OS X 10.6 Snow Leopard,Mac OS X 10.7 Lion,Mac OS X 10.8 Mountain Lion,Mac OS X 10.9 Mavericks
Packaging content
Cables included
AC,DC,USB
Carrying case
A case in which the product can be carried.
Yes
User Guide on CD-ROM
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Other features
Effective viewing area
137.16 x 91.44 mm
Built-in memory capacity
0.128 GB
Depth (imperial)
20.1 cm (7.9")
Height (imperial)
13.7 cm (5.4")
Set weight (lb)
0.662 kg (1.46 lbs)
Width (imperial)
24.9 cm (9.8")
Lifetime to 50% brightness
20000 h
Technical details
Gross weight (outer carton)
12.6 kg (27.8 lbs)
Gross weight (imperial)
1.84 kg (4.06 lbs)
Height outer carton (imperial)
32.8 cm (12.9")
Length outer carton (imperial)
63.5 cm (25")
Net weight (outer carton)
6.87 kg (15.2 lbs)
Set depth (with stand) (inch)
9.7 cm (3.82")
Set height (with stand) (inch)
16.6 cm (6.54")
Set width (with stand) (inch)
21.4 cm (8.43")
Tare weight outer carton (imperial)
5.75 kg (12.7 lbs)
Tare weight (imperial)
The weight of the container or packaging materials. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.694 kg (1.53 lbs)
Width outer carton (imperial)
27.9 cm (11")
Customer service details
X