Philips logo

Philips 7FF1WD 7" PhotoFrame

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43724
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 7FF1WD 7" PhotoFrame:

Philips 7FF1WD 7" PhotoFrame, 17.8 cm (7"), 720 x 480 pixels, LCD, 200 cd/m², 170°, 170°

Long summary description Philips 7FF1WD 7" PhotoFrame:

Philips 7FF1WD 7" PhotoFrame. Display diagonal: 17.8 cm (7"), Display resolution: 720 x 480 pixels, Display: LCD. Image formats supported: JPG. Compatible memory cards: CF, Memory Stick (MS), MMC, MS PRO, SD. Playback modes: Slideshow, Photo edit: Copy, Delete, Rotate. Product colour: Brown, Cable lock slot type: Kensington, Placement supported: Horizontal/Vertical

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.