Philips logo

Philips PhotoFrame 7FF1MS/05

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32190
Info modified on:
14 Mar 2024, 18:41:01
Short summary description Philips PhotoFrame 7FF1MS/05:

Philips PhotoFrame 7FF1MS/05, 17.8 cm (7"), 720 x 480 pixels, LCD, 200 cd/m², 170°, 170°

Long summary description Philips PhotoFrame 7FF1MS/05:

Philips PhotoFrame 7FF1MS/05. Display diagonal: 17.8 cm (7"), Display resolution: 720 x 480 pixels, Display: LCD. Image formats supported: JPG. Compatible memory cards: CF, Memory Stick (MS), MMC, MS PRO, SD. Playback modes: Slideshow, Photo edit: Copy, Delete, Rotate. Product colour: White, Cable lock slot type: Kensington, Placement supported: Horizontal

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.