Philips PhotoFrame 7FF1CWO/05, 17.8 cm (7"), 720 x 480 pixels, LCD, 200 cd/m², 400:1, 170°
Philips PhotoFrame 7FF1CWO/05. Display diagonal: 17.8 cm (7"), Display resolution: 720 x 480 pixels, Display: LCD. Image formats supported: JPG. Compatible memory cards: CF, Memory Stick (MS), MMC, MS PRO, SD. Playback modes: Slideshow, Photo edit: Copy, Delete, Rotate. Product colour: Brown, Cable lock slot type: Kensington, Placement supported: Horizontal/Vertical