Philips logo

Philips 7FF1CME 7" PhotoFrame

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12785
Info modified on:
14 Mar 2024, 19:29:38
Short summary description Philips 7FF1CME 7" PhotoFrame:

Philips 7FF1CME 7" PhotoFrame, 17.8 cm (7"), 720 x 480 pixels, LCD, 200 cd/m², 170°, 170°

Long summary description Philips 7FF1CME 7" PhotoFrame:

Philips 7FF1CME 7" PhotoFrame. Display diagonal: 17.8 cm (7"), Display resolution: 720 x 480 pixels, Display: LCD. Image formats supported: JPG. Compatible memory cards: CF, Memory Stick (MS), MMC, MS PRO, SD. Playback modes: Slideshow, Photo edit: Copy, Delete, Rotate. Product colour: Silver, Cable lock slot type: Kensington, Placement supported: Horizontal/Vertical

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.