Philips logo

Philips PhotoFrame 7FF1AW/37

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28445
Info modified on:
21 Oct 2022, 10:32:10
Philips 7FF1AW/37 user manual (1.0 MB)
Short summary description Philips PhotoFrame 7FF1AW/37:

Philips PhotoFrame 7FF1AW/37, 17.8 cm (7"), 720 x 480 pixels, LCD, 200 cd/m², 170°, 170°

Long summary description Philips PhotoFrame 7FF1AW/37:

Philips PhotoFrame 7FF1AW/37. Display diagonal: 17.8 cm (7"), Display resolution: 720 x 480 pixels, Display: LCD. Image formats supported: JPG. Compatible memory cards: CF, Memory Stick (MS), MMC, MS PRO, SD. Playback modes: Slideshow, Photo edit: Copy, Delete, Rotate. Product colour: White, Cable lock slot type: Kensington, Placement supported: Horizontal/Vertical

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.