location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 715719386 table lamp Non-changeable bulb(s) Anthracite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
715719386
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
715719386
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718696127766
Category:
Small lamp designed to stand on a table.
Table Lamps Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 09:31:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 715719386 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips 715719386 table lamp Non-changeable bulb(s) Anthracite :
The long product name of Philips 715719386 table lamp Non-changeable bulb(s) Anthracite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100 - 240 V, 50-60 Hz, 4.8 W, 350 lm, IP20, LED
More>>>
Philips 715719386 table lamp Non-changeable bulb(s) Anthracite:
The official description of Philips 715719386 table lamp Non-changeable bulb(s) Anthracite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips LED desk light Dino Grey boost a rotatable shade with broad and wide diffuser. Its aluminum 2D arm makes controlling light direction and angle a breeze, while its fourstep touch sensor enables dimmability to suit your needs.

Energy saving
- Built-in LED, as part of the system

Ease of use
- Convenient on-base switch
- Easy intensity control

Easy to Experience
- Adjustable light angle.

Short summary description Philips 715719386 table lamp Non-changeable bulb(s) Anthracite:
This short summary of the Philips 715719386 table lamp Non-changeable bulb(s) Anthracite data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 715719386, Anthracite, Synthetic, Bedroom, Living room, Office, Study, IP20, II, Non-changeable bulb(s)

Long summary description Philips 715719386 table lamp Non-changeable bulb(s) Anthracite:
This is an auto-generated long summary of Philips 715719386 table lamp Non-changeable bulb(s) Anthracite based on the first three specs of the first five spec groups.

Philips 715719386. Product colour: Anthracite, Material: Synthetic, Suitable location: Bedroom, Living room, Office, Study. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Replacement bulb power (max): 4.8 W. Suitable for light type: Orientation. Power source type: AC, Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Height: 435 mm, Width: 186 mm, Depth: 135 mm

Design
Product colour *
Anthracite
Material *
Synthetic
Suitable location *
Bedroom, Living room, Office, Study
International Protection (IP) code
IP20
Protection class
II
Lamps
Fitting/cap type *
Non-changeable bulb(s)
Number of bulbs *
1 bulb(s)
Replacement bulb power (max)
4.8 W
Luminous flux
350 lm
Ergonomics
Dimmable
Yes
Performance
Suitable for light type
Orientation
Power
Power source type *
AC
Input voltage
100-240 V
AC input frequency
50 - 60 Hz
AC input voltage
100-240 V
Weight & dimensions
Height
435 mm
Width
186 mm
Depth
135 mm
Weight
756 g
Packaging data
Package width
72 mm
Package depth
147 mm
Package height
577 mm
Package weight
1.09 kg