Philips logo

Philips 9800 series 65PUS9809/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 500 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167416
Info modified on:
05 Nov 2024, 12:36:30
Long product name Philips 9800 series 65PUS9809/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 500 cd/m²:

65" 4K Ultra HD-LED 3840 x 2160, Android 4.2.2, 500 cd/m², 3D

Short summary description Philips 9800 series 65PUS9809/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 500 cd/m²:

Philips 9800 series 65PUS9809/12, 165.1 cm (65"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 9800 series 65PUS9809/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 500 cd/m²:

Philips 9800 series 65PUS9809/12. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 1200 Hz, Display brightness: 500 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.