location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 8700 series 65PUS8700/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
8700 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65PUS8700/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65PUS8700/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863001851
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:23
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 8700 series 65PUS8700/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Curved 165.1 cm (65")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 400 cd/m² PMR (Perfect Motion Rate) 1400 Hz
  • - DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-C PAL, NTSC, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 400 x 400 mm
  • - 161 W
Long product name Philips 8700 series 65PUS8700/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m² :
The long product name of Philips 8700 series 65PUS8700/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65", 3D, 3840 x 2160, 400 cd/m², 1400Hz PMR, RMS 50W, Wi-Fi, Rj-45, 4 x HDMI, 1 x Scart, 3 x USB, 235 kWh B, VESA 400x400mm, 16Gb, Android 5.1 Lollipop
More>>>
Philips 8700 series 65PUS8700/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:
The official description of Philips 8700 series 65PUS8700/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4K Curved LED TV powered by Android TV
With Ambilight 3-sided
Sacrifice nothing: the 8700 series UHD Curved TV powered by Android combines quality materials and technology with elegant lines. Premium touches include 3 sided Ambilight, Quad Core processing, and chrome arch stand with visible sound bar.

European craftmanship
- Make a statement with Philips Curved TV
- Ambilight changes the way you look at TV forever

Award winning performance
- 4K Ultra HD: resolution like you’ve never seen it before
- Micro Dimming Pro for incredible contrast
- Digital Noise Reduction optimizes images from any source
- Pixel Precise Ultra HD: discover vivid UHD Picture Quality

Exhilarating. Limitless. Powered by Android
- Google Play store and Philips app gallery: look beyond TV
- Swipe, type, talk and more—truly Smart interaction
- Unleash the power of Quad Core and integrated Android

See how beautiful sound can be
- Be seduced by 50W of sound delivered by five speakers
- Hear every detail with DTS Premium Sound

Short summary description Philips 8700 series 65PUS8700/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:
This short summary of the Philips 8700 series 65PUS8700/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 8700 series 65PUS8700/12, 165.1 cm (65"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Philips 8700 series 65PUS8700/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:
This is an auto-generated long summary of Philips 8700 series 65PUS8700/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m² based on the first three specs of the first five spec groups.

Philips 8700 series 65PUS8700/12. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 1400 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-C. Wi-Fi, Ethernet LAN. Product colour: Silver

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Screen shape *
Curved
Native aspect ratio *
16:9
Screen format adjustments
Zoom
Supported video modes
2160p
Display brightness *
400 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 1400 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
164 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, NTSC, SECAM
Digital signal format system *
DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-C
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android TV
Operating system version
Android 5.1 Lollipop
Video on Demand (VOD) support
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
YouTube, Netflix
Music apps
Spotify
Lifestyle apps
Google Apps
Audio
RMS rated power *
50 W
Audio decoders
DTS, DTS Studio Sound
Detachable speakers
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Ambient lighting
Yes
Signal strength indication
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Teletext standards
Hyper-text
Subtitles function
Yes
Video formats supported
AVI, VC-1, AVC, MPEG1, MPEG2, MPEG4, WMV9, H.264, MKV
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
JPG, PNG, GIF, BMP, PNS, MPO, JPS
Subtitle formats supported
SUB, SRT, TXT, SSA, ASS, SMI
Ambient light sensor
Yes
Backlight dimming technology
Local Dimming
Noise reduction *
Yes
Processor cores
4
Ports & interfaces
Audio Return Channel (ARC)
Yes
HDCP
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
RF connector type
IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (typical) *
161 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1562 mm
Depth (with stand)
273 mm
Height (with stand)
911 mm
Weight (with stand)
37 kg
Width (without stand)
1450 mm
Depth (without stand)
123 mm
Height (without stand)
850 mm
Weight (without stand)
35 kg
Packaging data
Quick start guide
Yes
Package width
1617 mm
Package depth
266 mm
Package height
1051 mm
Package weight
39.4 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
Number of batteries supported
2
3D glasses included
Yes
3D glasses quantity
2
Interactive TV
Yes
Built-in speaker(s)
Yes
Ambient lighting type
3-sided
2D-3D converter
Yes
3D type
Active
Annual energy consumption
235 kWh
USB ports quantity
3
Energy efficiency class (old)
B
User memory
16 GB
Brand Image Product code Product Stock Price from
Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 65PUS7502/12 Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 65PUS7502/12
(show image)
65PUS7502/12 4K Ultra Slim TV powered by Android TV™ 65PUS7502/12
Country Distributor
United Kingdom 1 distributor(s)