Philips logo

Philips 60PL9200D 60" DLP™ projection HDTV

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
14508
Info modified on:
14 Mar 2024, 19:42:04
Short summary description Philips 60PL9200D 60" DLP™ projection HDTV:

Philips 60PL9200D 60" DLP™ projection HDTV, 16:9, 720p, 2 W, 152.4 cm (60"), 1280 x 720 pixels, 1 W

Long summary description Philips 60PL9200D 60" DLP™ projection HDTV:

Philips 60PL9200D 60" DLP™ projection HDTV. Native aspect ratio: 16:9. Supported video modes: 720p. RMS rated power: 2 W. Display diagonal: 152.4 cm (60"), Display resolution: 1280 x 720 pixels. Power consumption (standby): 1 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.