Philips logo

Philips myLiving Recessed spot light 579603116

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58927
Info modified on:
27 May 2024, 13:40:09
Bullet Points Philips myLiving Recessed spot light 579603116:
  • - Agena
  • - white
Warranty:
2 years
Long product name Philips myLiving Recessed spot light 579603116:

SmartSpot - 3x 35W, GU10, 2800K

Philips myLiving Recessed spot light 579603116:

The smart combination
of light and design
This beautiful disc of light brings light to your ceiling in a superb way. It uses halogen lighting for brilliant, sparkling light that brings a room to life.

Your home under the spot light
- Brilliant high-quality light
- Dimmable
- Fabulous flexibility

Sleek designed recessed spots
- Sleek and discreet designs
- Premium material, built to last

Sustainable light solutions
- Lifetime up to 4000 hours
- Saves up to 40% energy

Short summary description Philips myLiving Recessed spot light 579603116:

Philips myLiving Recessed spot light 579603116, Surfaced lighting spot, GU10, 3 bulb(s), Halogen, 2800 K, White

Long summary description Philips myLiving Recessed spot light 579603116:

Philips myLiving Recessed spot light 579603116. Product type: Surfaced lighting spot. Fitting/cap type: GU10. Suitable for indoor use. Number of bulbs: 3 bulb(s), Bulb type: Halogen, Bulb voltage: 230 V, Colour temperature (max): 2800 K. International Protection (IP) code: IP23. Input voltage: 220-240 V. Product colour: White

Reasons to buy
Video
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.