Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 55PFL7505D/F7 55" Full HD Black LCD TV

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD TV 55PFL7505D/F7
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55PFL7505D/F7
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0609585189676
Category
LCD is a technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
LCD TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Jun 2010
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 41090
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-06-10 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 18 Jan 2018 20:45:06
The date of the most recent change of this product data-sheet in Icecat.
User manual (3,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty:
Long product name Philips 55PFL7505D/F7 55" Full HD Black LCD TV :
The short editorial description of Philips 55PFL7505D/F7 55" Full HD Black LCD TV

139.7 cm (55 ") LCD, Full HD, 450 cd/m2, 6000:1, 2 ms, 1920x1080px
More>>>

Philips 55PFL7505D/F7 55" Full HD Black LCD TV:
The official marketing text of Philips 55PFL7505D/F7 55" Full HD Black LCD TV as supplied by the manufacturer
See every detail of the action
• LED technology ensures natural color and thin design
• 120Hz Clear LCD, 2ms performance for superb motion sharpness
• Full HD LCD display, with a 1920x1080p resolution
• Perfect Pixel HD Engine for unrivalled sharpness and clarity
• Perfect Natural Motion for ultra smooth Full HD movies

Hear exciting and powerful sound
• SRS TruSurround HD

Easy to connect and enjoy
• USB for fantastic multimedia playback
• PC-input allows you to use your TV as a PC monitor

Greener every day
• Energy Star rated for low power consumption
Short summary description Philips 55PFL7505D/F7 55" Full HD Black LCD TV:
This short summary of the Philips 55PFL7505D/F7 55" Full HD Black LCD TV data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 55PFL7505D/F7, 139.7 cm (55"), Full HD, 1920 x 1080 pixels, 450 cd/m², 2 ms, 120 Hz
Long summary description Philips 55PFL7505D/F7 55" Full HD Black LCD TV :

Philips 55PFL7505D/F7. Display diagonal: 139.7 cm (55"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², Response time: 2 ms, High frequency rate: 120 Hz. VESA mounting. Colour of product: Black

This is an auto-generated long summary of Philips 55PFL7505D/F7 55" Full HD Black LCD TV based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
139.7 cm (55")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
No
Progressive scan *
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1024 x 768 (XGA),1280 x 768 (WXGA),1360 x 768 (WXGA),1400 x 1050 (SXGA+),1440 x 900 (WXGA+),1680 x 1050 (WSXGA+),1920 x 1080 (HD 1080),640 x 480 (VGA),800 x 600 (SVGA)
Supported video modes *
The video modes that can be displayed by the device.
1080i,1080p,480i,480p,720p
Contrast ratio (dynamic) *
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
6000:1
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
2 ms
High frequency rate *
120 Hz
Comb filter
3D
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC
Digital signal format system *
The protocols supported for exchange of digital signal.
ATSC
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
4
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
20 W
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Equalizer bands quantity
5
Audio system
System used to play music or speech.
SRS TruSurround HD
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Child lock *
Device that prevents a child from opening a door, or from operating a device.
Yes
Performance
Parental control
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
No
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
2
PC Audio in *
The socket (port) for the PC audio input.
Yes
Audio (L,R) in *
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
2
Audio (L,R) out *
The two sockets (ports) for transmitting left audio signal (white cable) and right audio signal (red cable).
2
Component video (YPbPr/YCbCr) out
The number of sockets (ports) for RF (radio frequency) connections out of the product.
2
Digital audio coaxial out
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
Management features
On/Off timer *
There is a timer for when to turn the device on or off.
Yes
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
400 x 400 mm
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.1 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
200 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
120
AC input frequency
60
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1295.9 mm
Depth *
The distance from the front to the back of something.
782.1 mm
Height *
The measurement of the product from head to foot or from base to top.
851 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
22.1 kg
Width (with stand)
1295.9 mm
Depth (with stand)
315 mm
Height (with stand)
851.6 mm
Other features
Backlight
Product has a built-in light source for its illuminating.
Yes
X