55", 3D Max, 1920 x 1080p, 16:9, 450 cd/m2, DCR 500000:1, 5 x HDMI, 1 x Component, 1 x Scart, VGA, 3 x USB, CI+, Digital Audio Out (Optical), RJ-45, LAN, WiFi, RMS 40W, DVB-T/C, Smart TV, Ambilight
Be part of the action!
Enjoy Full HD 3D and Smart TV with Ambilight
Experience a world of content with a Philips 55PFL7007 3D Smart LED TV. Enjoy endless possibilities of Smart TV Premium, combined with the unique remote control and its integrated keyboard.
Enjoy a world of content with Smart TV Premium
- Integrated Wi-Fi to use Smart TV wirelessly
- A wealth of online apps, videos to rent and catch-up TV
- Control the TV with your smart phone, tablet or keyboard
- Find, schedule, record & pause TV
- Watch TV wherever you like at home with Wi-Fi smart screen
- Make voice and video calls with SkypeTM on your TV
Breathtaking performance
- Ambilight Spectra 2-sided intensifies the viewing experience
- 3D Max Clarity 700 for stunning Full HD 3D experience
- Enjoy any 2D content in flawless 3D at a push of a button
- Unique 3D depth adjustment to view 3D the way you like it
- Unique Two Player Full Screen Gaming mode for your 2D games
- Full HD TV with Pixel Precise HD for details in action
- 800Hz Perfect Motion Rate (PMR) for superb motion sharpness
Philips 7000 series Smart LED TV 55PFL7007H/12, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, 3D, Smart TV, Wi-Fi
Philips 7000 series Smart LED TV 55PFL7007H/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN