Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series Smart LED TV 55PFL6007H/12

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart LED TV 55PFL6007H/12
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55PFL6007H/12 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
08712581629953 show
Category
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used:\
\
- White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form)\
\
- An array of LEDs arranged behind the screen whose brightness are not controlled individually.\
\
- A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
LED TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jun 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 86400
This statistic is based on the 77161 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-06-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75384 free Open Icecat users .
Info modified on: 23 Apr 2018 06:19:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 6000 series Smart LED TV 55PFL6007H/12 :
The short editorial description of Philips 6000 series Smart LED TV 55PFL6007H/12

55'' Full HD LED, 1920 x 1080p, 3D, 20W (2 x 10W) RMS, AVI, MKV, H264/MPEG-4 AVC, MPEG-1, MPEG-2, MPEG-4, WMV9/VC1, AAC, MP3, WMA, JPEG, DLNA
More>>>
Philips 6000 series Smart LED TV 55PFL6007H/12:
The official marketing text of Philips 6000 series Smart LED TV 55PFL6007H/12 as supplied by the manufacturer

Be part of the action!

Enjoy 3D and Smart TV with Ambilight
Experience a world of content with a Philips 55PFL6007 3D Smart LED TV. Enjoy powerful Full HD LED pictures and endless possibilities of Smart TV Premium with immersive Ambilight. Be part of the action with the most comfortable 3D!

Enjoy a world of content with Smart TV Premium
- Integrated Wi-Fi to use Smart TV wirelessly
- A wealth of online apps, videos to rent and catch-up TV
- Control the TV with your smart phone, tablet or keyboard
- Find, schedule, record* & pause TV
- Watch TV wherever you like at home with Wi-Fi smart screen*
- Make voice and video calls with SkypeTM on your TV

Fascinating viewing experience in your living room
- Ambilight Spectra 2-sided intensifies the viewing experience
- Easy 3D Clarity 700 for a comfortable 3D movie experience
- Enjoy any 2D content in flawless 3D at a push of a button
- Unique 3D depth adjustment to view 3D the way you like it
- Unique Two Player Full Screen Gaming mode for your 2D games
- Full HD TV with Pixel Precise HD for details in action
- 400Hz Perfect Motion Rate (PMR) for superb motion sharpness

Short summary description Philips 6000 series Smart LED TV 55PFL6007H/12:
This short summary of the Philips 6000 series Smart LED TV 55PFL6007H/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series Smart LED TV 55PFL6007H/12, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series Smart LED TV 55PFL6007H/12:
This is an auto-generated long summary of Philips 6000 series Smart LED TV 55PFL6007H/12 based on the first three specs of the first five spec groups.

Philips 6000 series Smart LED TV 55PFL6007H/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 400 cd/m², Aspect ratio: 16:9. Digital signal format system: DVB-C,DVB-T. Wi-Fi, Ethernet LAN. Weight: 22 kg. Colour of product: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
139.7 cm (55")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
Yes
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
400 cd/m²
Motion interpolation technology *
Describes which motion interpolation technology device uses e.g. BLS (Back Light Scanning), PPR (Picture Perfection Rate), PMR (Perfect Motion Rate), TruMotion.
PMR (Perfect Motion Rate) 400 Hz
Screen format adjustments
16:9, Auto, Zoom
Native refresh rate
100 Hz
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
500000:1
Supported video modes
The video modes that can be displayed by the device.
1080p
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1920 x 1080 (HD 1080)
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog & digital
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,SECAM
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-T
Smart TV
Smart TV *
Yes
Internet TV *
Digital distribution of television content via the Internet. Internet television is a general term that covers the delivery of television shows and other video content over the Internet by video streaming technology, typically by major traditional television broadcasters.
Yes
Lifestyle apps
Skype
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
20 W
Auto volume leveler
Yes
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Local dimming
This means that LEDs can be controlled individually (or in clusters) to control the level of light/color intensity in a given part of the screen.
Yes
Teletext
1200 pages
Video formats supported
The type of video formats that can be used by this device.
AVI,H.264,MKV,MPEG1,MPEG2,MPEG4,VC-1,WMV9
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,MP3,WMA
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ports & interfaces
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface Plus (CI+) *
In Digital Video Broadcasting, the Common Interface (CI) is a technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). CI+ or Common Interface Plus implements a form of copy protection between a Conditional Access Module (CAM) and the television receiver (Host). CI+ is backward compatible with CIv1. Old television receivers, which have CIv1 CI-slot, can be used with CI+ CAM and vice versa, but for viewing only those of TV programs which are not marked as CI+ protected.
Yes
PC Audio in
The socket (port) for the PC audio input.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
Firmware upgradeable
Yes
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
400 x 400 mm
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.15 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
62 W
Annual energy consumption *
The amount of energy used by the product per year.
86 kWh
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A++
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220 - 240
AC input frequency
50/60
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Certificates
Digital Living Network Alliance (DLNA) certified *
The product has been certified by the Digital Living Network Alliance (DLNA), which is a non-profit collaborative trade organization established by Sony in June 2003 that is responsible for defining interoperability guidelines to enable sharing of digital media between multimedia devices
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1240.8 mm
Depth *
The distance from the front to the back of something.
30.2 mm
Height *
The measurement of the product from head to foot or from base to top.
744.3 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
22 kg
Width (with stand)
1240.8 mm
Depth (with stand)
263 mm
Height (with stand)
788.1 mm
Weight with stand
25.5 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1353 x 158 x 876 mm
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Batteries included
Yes
Cables included
AC
Desktop stand
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Warranty card
Yes
3D glasses included
Yes
3D glasses quantity
4
Source Testseek summary Average rating
Reviews
Updated:
2015-02-06
Testseek has collected 7 expert reviews for Philips 6000 series 55PFL6007H and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
65%
Source Review comments Score
whathifi.com
Updated:
2013-09-15
Philips has never played the game quite like the other major TV manufacturers. This Philips 55PFL6007T is one of the first of its 2012 sets we've seen, for instance… and it's late November at the time of writing. Better late than never, though, eh? You c...
Good Punchy, vibrant picture, Ambilight, Loads of setup options, High spec, 3D glasses included...
Bad Black detail could be improved, Some holes in smart offerings...
Bottom line Not bad, then. Not bad at all. Philips has done pretty much everything right with this TV. Yes, there could be more texture in deep black areas, but that's true of pretty much every single LCD set out there. And yes, the menus could be a little more intu...
100%
trustedreviews.com
Updated:
2015-02-06
Although Philips made a hugely impressive return to the TV fray with the recently reviewed Philips 46PFL8007 , it's the brand's new PFL6007 series that's more likely to make a mass market impact. The main reason for this is simple economics. For at £1,500...
Good Classleading passive 3D picture quality, Excellent 2D picture quality, Very good sound quality...
Bad Underwhelming online service, Slightly sluggish and complex operating system, Input lag could impact gaming...
Bottom line There are a few minor issues with the Philips 55PFL6007. Its Philips Net TV Smart TV system is off the pace, for instance, and it's quite complicated to use. Some people will prefer the active 3D format on such a large screen, too.Overall, though, the Phi...
90%
techradar.com/au/
Updated:
2014-04-13
Framed by a matte black bezel measuring a mere 11mm, this is a smart TV in multiple ways – and a bigscreen that means business.It's easy to get blasé about the size of TVs, but at 55 inches diagonally, the Philips 55PFL6007T is one seriously big screen.Ph...
Good 2D clarity, Easy 3D depth, WiFi, Four pairs of 3D specs, 29mm depth, Freeview HD...
Bad Net TV lacks apps, 3D viewing angle, GUI needs streamlining, Crushed black levels, Average audio...
Bottom line Without the fineries of Philips' top-draw picture-processing tech, the 55PFL6007T can't muster reference-level picture quality – but its Easy 3D pictures, in particular, get pretty close. Net TV might only pass the minimum requirement test for a smart TV...
80%
techradar.com
Updated:
2013-06-26
For a 42-inch TV that's relatively affordable and only sits around the middle of Philips' current TV range, the £800 (around US$1,219/AU$1,181) 42PFL6007T has got a surprising amount going on. For starters, it looks much more attractive and feels marke...
Good Strong 2D picture, Wide multimedia playback, Impressive 3D quality, Tasteful design...
Bad Some backlight irregularities, Complicated to use, Online services lack content...
Bottom line The Philips 42PFL6007T is in some ways the most significant TV we've tested from Philips' current range. With its extremely flexible multimedia playback skills, sumptuously slender design and best of all its strong picture and audio credentials, it prove...
80%
trustedreviews.com
Updated:
2013-09-01
After the relatively high-end thrills of the highly impressive Philip 46PFL9707 and Philips 46PFL8007, today we're shifting our gaze lower down the Dutch brand's new TV range to its mid-level Philips 32PFL6007T: a 32-inch TV that can be yours for just £5...
Good Mostly strong HD and standard def pictures, Good multimedia playback support, Excellent 3D playback...
Bad Backlight inconsistency during very dark scenes, Can be tricky to get the best out of, Limited Smart TV service...
Bottom line The Philips 32PFL6007T's flawed presentation of dark scenes prevent it earning the same level of recommendation Philips' other recent LCD TVs have. That said, its canny combination of multimedia features, Ambilight design and serious picture processing is...
80%
homecinemachoice.com
Updated:
2015-02-06
While some may have had concerns about Philips ' TV business, it's safe to say that things appear firmly on track following its deal with TP Vision. Last issue we marvelled at the pictorial delights – at least in 2D mode – of the brand's latest Moth Eye f...
Good Excellent 3D pictures and decent 2D performance, above average audio, good value...
Bad Smart portal is still undernourished, menu system is quite demanding, average shadow detailing...
80%
expertreviews.co.uk
Updated:
2013-06-26
We reviewed the 55in model in the 6000 series, but 32in (32PFL6007T), 42in (42PFL6007T)and 47in (47PFL6007T) models are also available. All models have identical specifications except for their dimensions and power usage. We're confident that image qua...
Bottom line Fantastic picture quality, but the competition looks like better value overall...
80%
techradar.com
Updated:
2013-06-26
Framed by a matte black bezel measuring a mere 11mm, this is a smart TV in multiple ways – and a bigscreen that means business. It's easy to get blasé about the size of TVs, but at 55 inches diagonally, the Philips 55PFL6007T is one seriously big scree...
Good 2D clarity, Easy 3D depth, Wi, Fi, Four pairs of 3D specs, 29mm depth, Freeview HD...
Bad Net TV lacks apps, 3D viewing angle, GUI needs streamlining, Crushed black levels, Average audio...
Bottom line Premium, though not reference, picture quality is on offer in a package that's only slightly marred by a lacklustre user interface and content-poor Net TV. For anyone after as big a screen as possible for truly immersive Easy 3D – and perhaps the odd tri...
80%
digitalversus.com
Updated:
2013-06-26
After putting Philips' 5500- and 8000-series TVs through their paces, we've now got our hands on the 6000-series model. The 55PFL6007T is a 55" TV with passive 3D and an...
Good Good picture quality in 2D and 3D, Accurate colour reproduction (average Delta E = 2.7), Practically no crosstalk in 3D mode, Four pairs of 3D glasses supplied...
Bad Black isn't deep enough (0.27 cd/m²) / Low contrast (730:1), Glossy screen prone to reflections, Poorquality audio: low volume, speakers saturate...
Bottom line Passive 3D TVs offer an attractive package, with accurate image quality and good 3D modes. However, the problems associated with IPS screen technology can be a real downer. The main issues are high response times and low contrast. As a result, this Philip...
60%
Show all
X