location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 55BDL3650QE/00 Signage Display Digital signage flat panel 138.7 cm (54.6") Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Android 10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55BDL3650QE/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55BDL3650QE/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581801601 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 22:05:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 55BDL3650QE/00 Signage Display Digital signage flat panel 138.7 cm (54.6") Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Android 10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Digital signage flat panel Black
  • - 138.7 cm (54.6") 3840 x 2160 pixels 350 cd/m²
  • - Direct-LED 8 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 20 W
Warranty: 3 year
Long product name Philips 55BDL3650QE/00 Signage Display Digital signage flat panel 138.7 cm (54.6") Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Android 10 :
The long product name of Philips 55BDL3650QE/00 Signage Display Digital signage flat panel 138.7 cm (54.6") Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Android 10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

54.6" 3840 x 2160, 16:9, 350 cd/m², 1200:1, Android 10, 100–240 V, 50/60 Hz, 70 W
More>>>
Philips 55BDL3650QE/00 Signage Display Digital signage flat panel 138.7 cm (54.6") Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Android 10:
The official description of Philips 55BDL3650QE/00 Signage Display Digital signage flat panel 138.7 cm (54.6") Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Android 10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Engage your audience with this environmentally conscious 4K Ultra HD digital display. Delivering uncompromised 4K UHD performance while running on half the power compared to other market models, with the very latest PPDS EcoDesign.

100% recycled and recyclable packaging
Designed with manufacturing processes, physical features, materials, packaging and built-in software that are kinder to the environment and deliver better energy efficiency, the Philips Signage 3650 EcoDesign display is designed to operate using less than half the power of its counterparts, while still delivering the same unrivalled performance.

Android SoC processor. Native and web apps
Powered by our Android 10 SoC platform, these hard-working displays are optimised for native Android apps, and you can install web apps directly onto the display too. Flexible and secure, ensuring that display specs stay up to the moment for longer.

Connect and control your content via the cloud
Connect and control your content via the cloud with the integrated HTML5 browser. Using the Chromium-based browser, design your content online and connect a single display or your complete network. Show content in both landscape and portrait mode, with full HD resolution. Simply connect the display to the Internet using the optional CRD22 Wi-Fi module or via LAN, and enjoy your own created playlists.

EPEAT Silver Climate+ certified
Recognised by and registered with EPEAT with a Silver Climate+ Ecolabel, the Philips Signage 3650 EcoDesign meets the robust set of criteria laid out by the world's premier ecolabel for electronics.

FailOver. Ensure that content is always running
Critical for demanding commercial applications, FailOver is a revolutionary technology that automatically plays back-up content onscreen in the unlikely event of an input source or application failure. Simply select a primary input connection and a FailOver connection and you are ready for instant content protection.

Optional Interact for wireless screen share
Wirelessly screen-share using your existing Wi-Fi network to instantly and securely connect devices, or use our optional HDMI Interact dongle to cast directly onto the screen without connecting to the secured network.

PPDS Wave ready for remote management
Unlock the power, versatility and intelligence inside your Philips Signage 3650 EcoDesign displays remotely with Wave. This evolutionary cloud platform puts you fully in control, with simplified installation and setup, monitoring and controlling displays, upgrading firmware, managing playlists and setting power schedules — saving you time, energy and environmental impact.

Wi-Fi and Bluetooth 5.2 via optional module
Easily schedule content to play from a USB or from internal memory. Your Philips Professional Display will wake from standby to play the content you want, and then return to standby once playback is done.

Short summary description Philips 55BDL3650QE/00 Signage Display Digital signage flat panel 138.7 cm (54.6") Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Android 10:
This short summary of the Philips 55BDL3650QE/00 Signage Display Digital signage flat panel 138.7 cm (54.6") Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Android 10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 55BDL3650QE/00, Digital signage flat panel, 138.7 cm (54.6"), 3840 x 2160 pixels, Wi-Fi

Long summary description Philips 55BDL3650QE/00 Signage Display Digital signage flat panel 138.7 cm (54.6") Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Android 10:
This is an auto-generated long summary of Philips 55BDL3650QE/00 Signage Display Digital signage flat panel 138.7 cm (54.6") Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Android 10 based on the first three specs of the first five spec groups.

Philips 55BDL3650QE/00. Product design: Digital signage flat panel. Display diagonal: 138.7 cm (54.6"), Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating system installed: Android 10. Product colour: Black

Display
Panel type
IPS
LED backlight
Yes
LED backlighting type
Direct-LED
Display diagonal *
138.7 cm (54.6")
Display resolution *
3840 x 2160 pixels
Display brightness *
350 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
1200:1
Contrast ratio (dynamic)
500000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.06 billion colours
Pixel pitch
0.2854 x 0.2854 mm
Display diagonal (metric)
125.7 cm
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
DVI port *
Yes
DVI-I ports quantity
1
USB port *
Yes
USB ports quantity
4
USB version
2.0
USB 2.0 Type-B ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
RS-232 interface
Yes
Infrared data port
Yes
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Orientation
Horizontal/Vertical
Product colour *
Black
Screen shape
Flat
VESA mounting *
Yes
Design
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
1.39 cm
Bezel width (side)
1.39 cm
Bezel width (top)
1.39 cm
Performance
Purpose *
Universal
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, German, English, Spanish, French, Italian, Japanese, Polish, Russian, Turkish
Open Pluggable Specification (OPS)
Yes
Mean time between failures (MTBF)
30000 h
Power
Power consumption (typical) *
70 W
Power consumption (standby) *
0.5 W
Power consumption (max)
120 W
Energy efficiency class (SDR)
D
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Built-in processor *
Yes
Operating system installed
Android 10
Video formats supported
H.263, H.264, H.265, MPEG1, MPEG2, VP8, VP9
Audio formats supported
AAC, HE-AAC, MPEG
Image formats supported
BMP, JPEG, PNG
Weight & dimensions
Display width
1241.8 mm
Display depth
63.6 mm
Display height
712.6 mm
Display weight
17.2 kg
Packaging content
Cables included
AC, RS-232
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Features
Tiled bezel width
1.5 cm
Technical details
Internal memory
3000 MB
Warranty period
3 year(s)
Compliance certificates
BSMI, CB, CE, ETL, Federal Communications Commission (FCC), RoHS, VCCI
Country Distributor
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
United Kingdom 4 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)